- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Accessory Type
- Cable Exit
- Color
- Material
- Cable Types
- Hardware
Attribute column
Manufacturer
3M D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | 5.089306kg | - | - | Round | - | 2005 | 3357 | - | Active | Not Applicable | 37 | 75°C | 0°C | Silver | - | - | - | Straight | Shielded | 23.11mm | - | - | Nickel over Copper | - | - | Two Piece Backshell | 16.51 mm | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 69.3mm | 69.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Steel | Metal Shell, Steel/Plastic Cover | - | 3.719457kg | - | - | Round | - | 2008 | 103 | - | Active | Not Applicable | 26 | - | - | Black | NO | NO | NO | - | Shielded | - | UL | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper | 2.267962kg | ABS | - | Round | - | 2007 | 3357 | - | Active | Not Applicable | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | 8.9 mm | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No | No SVHC | RoHS Compliant | UL94 HB | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | ABS | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | 2006 | 103 | - | Active | Not Applicable | 20 | - | - | Black | - | - | - | Straight | Shielded | 42mm | - | - | Plastic | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | 29.7mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Polyester | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | 2007 | 103 | - | Active | Not Applicable | 80 | - | - | Beige | - | - | - | Straight | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | ABS | 2.267962kg | ABS | - | Round | - | 2005 | 3357 | - | Active | Not Applicable | 25 | 75°C | 0°C | Silver | - | - | - | Straight | Shielded | 18mm | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 11.43 mm | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 53.1mm | 53.1mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Steel | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | 2006 | 103 | - | Active | Not Applicable | 50 | - | - | Gray, Medium | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Metal | - | Metal, Zinc Alloy | Aluminium | 453.59237g | Metal | - | Round | - | 2000 | 103 | - | Obsolete | 1 (Unlimited) | 100 | - | - | Silver | - | - | - | Straight | Shielded | - | - | 100 | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | 32mm | 80.3mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Metal | Zinc | Metal, Zinc | - | 453.59237g | - | - | Flat | - | 1997 | 103 | - | Active | Not Applicable | 80 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Gasket | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Polybutylene Terephthalate, Glass Filled | - | 5.35239kg | - | - | Round | - | 2007 | 3485 | - | Active | Not Applicable | 50 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Metal | Zinc | Metal, Zinc | - | 12.700586kg | - | - | Flat | Bulk | 1997 | 103 | - | Active | Not Applicable | 100 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Gasket | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Metal | - | Zinc Alloy | - | - | Aluminium | - | Round | - | 2011 | 103, Mini D Ribbon (MDR) | - | Active | Not Applicable | 36 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Metal | - | Zinc Alloy | - | - | - | SCREW | Round | - | 2011 | 103, Mini D Ribbon (MDR) | yes | Active | Not Applicable | 26 | - | - | Silver | NO | NO | NO | Straight | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 12 mm | 60° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Metal | Steel | Aluminum Alloy | Aluminium | 7.438915kg | Aluminium | - | Round | - | 1997 | 3357 | - | Active | Not Applicable | 50 | - | - | Silver | - | - | - | Straight | Shielded | 19mm | - | - | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Latch Lock | - | 83.3mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 2.267962kg | Glass, PET, Polyester | - | Flat | - | 2007 | 3485 | - | Active | Not Applicable | 15 | 105°C | -55°C | Gray | - | - | - | Straight | Unshielded | 16.8mm | - | 15 | Plastic | - | Flat | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | 41.4mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Metal | - | Metal, Zinc Alloy | - | 453.59237g | Aluminium | - | Round | - | 2005 | 103 | - | Obsolete | 1 (Unlimited) | 50 | - | - | Silver | - | - | - | Straight | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Steel | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | 2006 | 103 | - | Active | Not Applicable | 36 | - | - | Gray, Medium | - | - | - | Straight | Shielded | 42mm | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | 39.8mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Glass | Polybutylene Terephthalate, Glass Filled | - | 2.000342kg | - | - | Round | - | 2009 | 3485 | - | Active | Not Applicable | 15 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | Plastic | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Polyester, Glass Filled | - | 2.35868kg | - | - | Flat | - | 2008 | 3357 | - | Active | Not Applicable | 15 | - | - | Gray | - | - | - | - | Shielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 3.401943kg | Glass, PET, Polyester | - | Flat | - | 2007 | 3485 | - | Active | Not Applicable | 37 | 105°C | -55°C | Gray | - | - | - | Straight | Unshielded | 16.8mm | - | - | Plastic | - | Flat | Two Piece Backshell | 9.652 mm | 180° | Assembly Hardware | - | - | 71.6mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |