- RoHS Status
- Connector Type
- Simplex/Duplex
- Mode
- Body Material
- Fastening Type
- Fiber Cladding Diameter
- Housing Color
- Mount
- Wire/Cable Diameter
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
3M Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Body Material | Contact Finish Mating | Contact Materials | Pbfree Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Option | Reach Compliance Code | Housing Color | Wire/Cable Diameter | Insertion Loss | Simplex/Duplex | Mode | Fiber Cladding Diameter | Fiber Size | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8306 3M | In Stock | - | - | Free Hanging | 453.59237g | Resin | NOT SPECIFIED | NOT SPECIFIED | - | Plug, SC | 85°C | -40°C | 3M, INSERTION LOSS LESS THAN 0.3 DB TYP | Snap | NO | NO | NO | GENERAL PURPOSE | - | Blue | 900 μm | 0.3 dB | Simplex | Singlemode | 126 μm | 126um | 7.19mm | 5.97mm | RoHS Compliant | Lead Free | ||
![]() 8700-UPC 3M | In Stock | - | - | - | - | - | - | - | icon-pbfree yes | FIBER OPTIC SC CONNECTOR | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - |