- Series
- Card Type
- Connector Type
- Insertion, Removal Method
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mount
- Published
- Mounting Feature
Attribute column
Manufacturer
3M Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Weight | Body Material | Manufacturer Package Identifier | Contact Materials | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Lead Length | Card Type | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Body Plating | Sensing Distance | Insertion, Removal Method | Ejector Side | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Snap in, Standard | Snap-In | - | - | Thermoplastic | Stainless Steel | - | - | - | - | Bulk | 2006 | 7E50 | - | - | - | Active | 1 (Unlimited) | - | Ejector | - | - | 55°C | 0°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | 47.35mm | - | - | - | - | - | - | - | 3m | CompactFlash® - Type II | - | - | - | 3m | - | 3 m | Push In, Push Out | Right | - | - | 47.35mm | 52.6mm | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Snap in, Standard | Snap-In | - | Normal, Standard - Top | PBT | - | 453.59237g | - | - | Copper | Bulk | 2000 | 7E50 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | Ejector | - | 50 | 85°C | -55°C | Beige | 2 | - | - | - | - | - | - | - | - | 630μm | - | Straight | - | 43.9mm | 500mA | - | - | 630μm | 50 | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | Push In, Push Out | Right | - | - | 15.6mm | 52.1mm | 7.1mm | - | 0.280 7.10mm | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polyester | Polyester | 725.747792g | - | - | Copper | Bulk | 2003 | 7E50 | - | - | - | Active | 1 (Unlimited) | Solder | Connector | - | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 26.5mm | 500mA | Gold | - | - | 50 | - | - | - | CompactFlash® - Type I | 100MOhm | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 26.5mm | 50.6mm | 6.64mm | Flash | 0.261 6.64mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Stainless Steel | Snap in, Standard | Snap-In | - | - | Thermoplastic | - | - | - | - | - | Bulk | 2009 | 7E50 | - | - | - | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 50 | - | - | - | CompactFlash® - Type II | - | - | - | - | - | - | Push In, Push Out | Right | - | - | 49.5mm | 52.6mm | 52.6mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | Thermoplastic | 2.494758kg | - | - | Copper | Box | 2006 | 7E50 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | Connector | - | 50 | 85°C | -40°C | Beige | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 38.65mm | 500mA | Gold | - | - | 50 | - | - | - | CompactFlash® - Type I, II | 10MOhm | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 38.65mm | 49.94mm | - | 30.0μin 0.76μm | 0.248 6.30mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Snap in, Standard | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2009 | 7E50 | - | - | - | Active | Not Applicable | Snap in | Ejector | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type II | - | - | - | - | - | - | Push In, Push Out | Left | - | - | 49.5mm | 52.6mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | Through Hole | Connector | - | 50 | 85°C | -40°C | - | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 26mm | - | Gold | - | 1.27mm | 50 | - | - | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 47mm | - | 30.0μin 0.76μm | 0.262 6.66mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Tray | 2009 | 7E50 | - | - | - | Active | 1 (Unlimited) | - | Connector | - | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | - | - | Gold | - | - | 50 | - | - | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | 15.0μin 0.38μm | 0.248 6.30mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | Copper | Tape & Reel (TR) | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | Solder | Connector | - | 50 | 85°C | -40°C | - | 1 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 38.65mm | - | Gold | - | 1.27mm | 50 | - | Beige | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 49.94mm | 31.6mm | 30.0μin 0.76μm | 0.248 6.30mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Thermoplastic | Thermoplastic | - | - | - | Copper | Tray | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | Solder | Connector | - | 50 | 85°C | -40°C | Beige | 2 | Male | - | - | - | - | - | - | - | - | - | Right Angle | - | 26mm | 500mA | Gold | - | 635μm | 50 | - | - | - | CompactFlash® - Type I, II | 10MOhm | - | 500mA | - | Nickel | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 47mm | - | 30.0μin 0.76μm | 0.341 8.65mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | 10.772819kg | - | - | COPPER ALLOY | Tape & Reel (TR) | 2007 | 7E50 | - | e3 | yes | Active | 1 (Unlimited) | Through Hole | Connector | - | 50 | 85°C | -40°C | - | 1 | Male | COMPACTFLASH, POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | 26mm | - | Gold | - | 1.27mm | - | 94V-0 | - | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 47mm | - | 30.0μin 0.76μm | 0.341 8.65mm | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Steel | Snap in | Snap-In | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | - | Bulk | 2006 | 7E50 | - | - | - | Active | Not Applicable | SMD/SMT | Ejector | - | - | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | Straight | - | 47.35mm | - | - | - | - | - | - | - | - | CompactFlash® - Type II | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | 52.6mm | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polyester | - | Liquid Crystal Polymer, Polymer | - | Copper | Bulk | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | Connector | - | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 26.5mm | 500mA | Gold | - | - | 50 | - | Beige | - | CompactFlash® - Type I | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 26.5mm | 46.6mm | 26.5mm | Flash | 0.261 6.64mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Thermoplastic | - | - | - | Copper | Tape & Reel (TR) | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | Through Hole | Connector | - | 50 | 85°C | -40°C | - | 1 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 26mm | - | Gold | - | 1.27mm | 50 | - | - | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 47mm | 18.7mm | 30.0μin 0.76μm | 0.341 8.65mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Snap in, Standard | Snap-In | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | Stainless Steel | Tray | 2010 | 7G24 | - | - | - | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | CFast™ Card | - | - | - | - | - | - | Push In, Push Out | Left | - | - | 5.17mm | 52.6mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | Copper | Tape & Reel (TR) | 2006 | 7E50 | - | - | - | Active | 1 (Unlimited) | Solder | Connector | - | 50 | 85°C | -40°C | - | 1 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 38.65mm | - | Gold | - | 1.27mm | 50 | - | - | - | CompactFlash® - Type I, II | - | - | 500mA | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | 49.94mm | 31.6mm | 30.0μin 0.76μm | 0.327 8.30mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Snap in, Standard | Snap-In | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | Stainless Steel | Tray | 2010 | 7G24 | - | - | - | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 44mm | - | - | - | - | - | - | - | - | CFast™ Card | - | - | - | - | - | - | Push In, Push Out | Right | - | - | 5.17mm | 52.6mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | N7E50-D516PG-30 | Gold, Nickel | Bulk | 2007 | 7E50 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | Connector | - | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Horizontal | - | - | 500mA | Gold | - | - | 50 | - | Beige | - | CompactFlash® - Type I | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Card Guide | - | 4.3mm | 48mm | - | Flash | 0.157 4.00mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | Tray | 2009 | 7E50 | - | - | - | Active | 1 (Unlimited) | - | Connector | - | 50 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | 15.0μin 0.38μm | 0.327 8.30mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Surface Mount, Right Angle | Radial | Normal, Standard - Top | - | Thermoplastic | - | - | - | Copper | Tape & Reel (TR) | 2006 | SD | 10% | - | - | Active | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 45mOhm | 11 (9 + 2) | 85°C | -25°C | Black | 1 | Male | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | Unshielded | 30.5mm | 3A | Gold | 3.6V | 5mm | 9 | - | - | - | Secure Digital - SD | - | 3.6V | 500mA | - | - | - | Push In, Push Out | - | Board Guide, Switch | 8.5mm | 11mm | 28mm | - | 10.0μin 0.25μm | 0.122 3.10mm | No | No SVHC | RoHS Compliant | - | - |