- Series
- Card Type
- Connector Type
- Insertion, Removal Method
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mount
- Published
- Mounting Feature
Attribute column
Manufacturer
3M Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Card Type | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | Thermoplastic | - | - | Tape & Reel (TR) | 2007 | 7E50 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector | 50 | - | - | - | 1 | Male | 1.27mm | Right Angle | - | 500mA | Gold | - | 1.27mm | 50 | CompactFlash® - Type I, II | 1.27 mm | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 0.248 6.30mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | Copper | - | Tray | 2010 | 7G24 | Active | 1 (Unlimited) | Solder | Connector | 24 | 85°C | -40°C | Beige | 1 | Male | 1.27mm | Right Angle | 39.23mm | 1.5A | Gold | - | - | 24 | CFast™ - Type I, II | - | - | - | Push In, Pull Out | - | Card Guides | 5.7mm | 48.5mm | - | 30.0μin 0.76μm | 0.224 5.70mm | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | 500V | Tape & Reel (TR) | 2007 | N7E50 | Active | 1 (Unlimited) | Through Hole | Connector and Ejector | 50 | - | - | - | - | Male | 1.27mm | - | - | 500mA | Gold | - | - | - | CompactFlash® - Type I, II | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 0.248 6.30mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | - | - | Tray | 2007 | 7E50 | Active | 1 (Unlimited) | SMD/SMT | Connector | 50 | 85°C | -40°C | Beige | 2 | Male | 635μm | Right Angle | 26mm | 500mA | Gold | - | - | 50 | CompactFlash® - Type I, II | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | 4mm | 47mm | - | 15.0μin 0.38μm | 0.262 6.66mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Reverse, Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polyester | - | - | - | - | Bulk | 2005 | 7E50 | Active | 1 (Unlimited) | SMD/SMT | Connector | 50 | 85°C | -55°C | Beige | 2 | Male | - | Right Angle | 26.5mm | 500mA | Gold | - | - | - | CompactFlash® - Type I | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | 6.64mm | 50.6mm | - | Flash | 0.261 6.64mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2004 | MCH | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 68 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | PCMCIA - Type I | - | - | - | Push In, Push Out | Left | Board Lock, Card Guide | - | - | - | Flash | 0.492 12.50mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2004 | MCH | Obsolete | 1 (Unlimited) | - | Stacked Connector | 68, 68 | - | - | - | - | - | - | - | - | - | Gold | - | - | 136 | PCMCIA - Type I | - | - | - | Push In, Pull Out | - | Board Lock | - | - | - | Flash | 0.495 12.57mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Thermoplastic | - | - | - | - | Tray | 2007 | 7E50 | Active | 1 (Unlimited) | Solder | Connector | 50 | 85°C | -40°C | - | 2 | Male | 635μm | Right Angle | 38.65mm | - | Gold | - | - | 50 | CompactFlash® - Type I, II | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | - | 49.94mm | - | 30.0μin 0.76μm | 0.248 6.30mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | 7E50 | Active | 1 (Unlimited) | - | Connector | 50 | - | - | - | 2 | Male | 635μm | Right Angle | - | - | Gold | - | - | 50 | CompactFlash® - Type I, II | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | - | 38.6mm | - | 15.0μin 0.38μm | 0.248 6.30mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Thermoplastic | - | - | Copper | - | Tape & Reel (TR) | 2007 | 7E50 | Active | 1 (Unlimited) | Through Hole | Connector | 50 | 85°C | -40°C | - | 1 | Male | 1.27mm | Right Angle | 38.65mm | - | Gold | - | 1.27mm | 50 | CompactFlash® - Type I, II | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | - | 49.94mm | 31.6mm | 30.0μin 0.76μm | 0.248 6.30mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | Tray | 2010 | N7E50 | Active | 1 (Unlimited) | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | CompactFlash® - Type I, II | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 0.248 6.30mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | N7E50 | Active | 1 (Unlimited) | - | Connector and Ejector | 50 | - | - | - | 2 | Male | 635μm | Right Angle | - | - | Gold | - | - | - | CompactFlash® - Type I, II | - | - | 500mA | Push In, Push Out | Left | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 0.248 6.30mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | 226.796185g | - | Gold, Nickel | - | Tray | 2006 | SD | Obsolete | 1 (Unlimited) | Solder | Connector and Ejector | 11 (9 + 2) | 85°C | -25°C | - | 1 | - | 2.5mm | Right Angle | 30.5mm | 500mA | Gold | 3.6V | - | 8 | Secure Digital - SD | - | 3.6V | 500mA | Push In, Push Out | - | Board Guide, Switch | - | 28mm | - | 10.0μin 0.25μm | 0.122 3.10mm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | 24 | - | - | - | - | - | Tray | 2010 | 7G24 | Active | 1 (Unlimited) | - | Connector and Ejector | 24 | - | - | - | 1 | - | 1.27mm | Right Angle | - | - | Gold | - | - | - | CFast™ - Type I, II | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 15.0μin 0.38μm | 0.224 5.70mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Bulk | 2009 | 7E50 | Active | 1 (Unlimited) | - | Connector | 50 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | CompactFlash® - Type I | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | Flash | 0.261 6.64mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2010 | N7E50 | Active | 1 (Unlimited) | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | CompactFlash® - Type I, II | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 0.327 8.30mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2007 | 7E50 | Obsolete | 1 (Unlimited) | - | Connector | 50 | - | - | - | 2 | Male | - | - | - | - | Gold | - | - | 50 | CompactFlash® - Type I | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | Flash | 0.157 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2007 | N7E50 | Active | 1 (Unlimited) | Solder | Connector | 50 | 85°C | -40°C | - | 2 | Male | 635μm | Right Angle | 38.65mm | - | Gold | - | - | - | CompactFlash® - Type II | - | - | 500mA | Push In, Pull Out | - | Board Guide, Card Guide | - | 49.94mm | - | 30.0μin 0.76μm | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | 7G24 | Active | 1 (Unlimited) | Solder | Connector | 24 | 85°C | -40°C | - | 1 | Male | 1.27mm | Right Angle | 39.23mm | - | Gold | - | - | - | CompactFlash® - Type I, II | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 48.5mm | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | 7G24 | Active | 1 (Unlimited) | Solder | Connector | 24 | 85°C | -40°C | - | 1 | Male | - | Right Angle | 39.23mm | - | Gold | - | - | - | CompactFlash® - Type I, II | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 48.5mm | - | 15.0μin 0.38μm | - | No | - | RoHS Compliant | - | - |