- Gender
- Housing Material
- Cable Types
- Color
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Plating
- Current Rating
- Current Rating (Amps)
- Depth
Attribute column
Manufacturer
3M Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Cable Types | Contact Materials | Termination Method | Voltage Rated | Wire Size | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Current Rating (Amps) | Orientation | Shielding | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Wire Gauge | Insulation Resistance | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Ways | Number of Positions/Contacts | Length | Width | Contact Finish Thickness | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Cable | - | PBT | Thermoplastic, Glass Filled | Round Cable, Solid or Stranded Wires | Copper Alloy | - | 24V | - | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | IDC | Plug | 8 | 70°C | -40°C | Black | Male | 500mA | Straight | Shielded | 44mm | 500mA | Gold | 24V | 8 | 24-26 AWG | 500mOhm | Round | 1 | 26 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | 1.732 44.00mm | 14mm | 50.0μin 1.27μm | RoHS Compliant | UL94 V-0 | Cat5e | ||
Tiny WHSL | In Stock | - | - | - | - | - | Cable Mount | - | PP | - | - | Crimp | - | 26 → 19 | - | - | Scotchlok | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - |