- Part Status
- RoHS Status
- Connector Type
- Factory Lead Time
- Series
- Moisture Sensitivity Level (MSL)
- Packaging
- Connector Style
- Mounting Type
- Number of Positions
- Termination
- Mount
Attribute column
Manufacturer
3M Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Connector Style | Number of Ports | Features | Contact Finish Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | 5622 | - | - | Active | 1 (Unlimited) | Solder | SATA | 22 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Plug | - | Board Lock | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 8C26 | - | - | Obsolete | Not Applicable | Solder | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SATA | 22 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SATA | 22 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tray | - | 8AD36 | - | - | Active | 1 (Unlimited) | - | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | - | - | - | Bulk | - | SBH | - | - | Active | 1 (Unlimited) | Solder | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Plug | - | - | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Tray | 2008 | 8AB36 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | 36 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Guide | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | Thermoplastic | Box | 2009 | 5607 | - | - | Active | - | Solder | SATA | 7 | 55°C | 0°C | - | Male | - | - | - | - | - | - | 1.27mm | - | 500mA | - | Gold | - | - | - | - | Plug | 1 | Board Lock | 15.0μin 0.38μm | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | Thermoplastic | Box | 2009 | 5607 | - | - | Active | - | Solder | SATA | 7 | 55°C | 0°C | - | Male | - | - | - | - | - | - | 1.27mm | - | 500mA | - | Gold | - | - | - | - | Plug | 1 | Board Lock | 15.0μin 0.38μm | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Thermoplastic | Box | 2009 | 5607 | - | - | Active | Not Applicable | Solder | SATA | 7 | 55°C | 0°C | - | Male | - | - | - | - | - | - | 1.27mm | - | 500mA | - | Gold | - | - | - | - | Plug | 1 | Board Lock | Flash | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | Thermoplastic | Box | 2009 | 5607 | - | - | Active | - | Solder | SATA | 7 | 55°C | 0°C | - | Male | - | - | - | - | - | - | 1.27mm | - | 500mA | - | Gold | - | - | - | - | Plug | 1 | Board Lock | Flash | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 36 | - | - | - | - | Bulk | - | 8B36 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Guide, Keyed | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 36 | - | - | - | - | Bulk | - | 8B36 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Guide, Keyed | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | SBR | - | - | Active | 1 (Unlimited) | Press-Fit | SAS | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Lock | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | 26 | ZINC ALLOY | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | POLYETHYLENE | Tray | - | 8C26 | e3 | yes | Active | 1 (Unlimited) | Solder | SAS, Mini | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | NICKEL | - | FEMALE | 94V-0 | NO | RECEPTACLE | Cage | - | EMI Shielded | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Metal | 26 | - | - | - | - | Bulk | - | 8C26 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | 26 | - | - | - | - | Bulk | - | 8C26 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 8B36 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Guide, Keyed | 30.0μin 0.76μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | 8B36 | - | - | Active | 1 (Unlimited) | Solder | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Receptacle | - | Board Guide, Keyed | 30.0μin 0.76μm | RoHS Compliant | - |