- Accessory Type
- Part Status
- Published
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Positions
- Pitch
- Lead Free
- REACH SVHC
- Number of Rows
- Weight
Attribute column
Manufacturer
3M Rectangular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Depth | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Lead Length | Working Voltage | Row Spacing | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Accessory Type | Contact Current Rating | Sensing Distance | Hole Diameter | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | - | - | 476.271989g | - | - | 1999 | - | - | Active | Not Applicable | - | 16 | 105°C | -55°C | Black | 2 | - | - | - | 2.54mm | Straight | 2.8mm | - | - | - | - | - | - | - | - | - | - | - | - | Retainer Clip | - | - | - | - | - | 28.4mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | Stainless Steel | - | - | - | - | 2013 | 451 | - | Active | Not Applicable | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | - | - | 2010 | D89 | - | Active | Not Applicable | - | 10 | 105°C | -55°C | - | 2 | - | - | - | - | Straight | 6.1mm | - | - | - | 10 | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 17.3mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | Stainless Steel | Stainless Steel | 453.59237g | - | - | 2008 | - | yes | Active | Not Applicable | IDC | 24 | 105°C | -55°C | - | - | NO | NO | NO | - | Straight | 6.1mm | - | UL | - | - | Female | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | 41.9mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Metal | - | - | - | - | - | - | 2013 | - | - | Active | Not Applicable | IDC | 14 | - | - | - | 1 | - | - | - | 2.54mm | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | PC | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | 64 | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Carrier | - | - | - | Latches | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | Bronze | - | 2010 | D89 | - | Active | Not Applicable | - | 34 | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | 34 | - | - | - | - | - | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | Bronze | - | 2010 | D89 | - | Active | Not Applicable | - | 16 | 105°C | -55°C | - | 2 | - | - | - | 2.54mm | Straight | 6.1mm | - | - | - | 16 | - | - | - | - | - | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | 24.9mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | Stainless Steel | Polyester | 453.59237g | - | 1kV | 2010 | - | yes | Active | - | Through Hole | 30 | 105°C | -55°C | - | - | NO | NO | NO | - | - | - | 1A | UL | - | - | - | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | - | 20 | Glass, PBT, Polyester | - | 680.388555g | Bronze | - | 1998 | - | - | Active | Not Applicable | - | 20 | 105°C | -55°C | Grey | 2 | - | - | - | 2.54mm | Straight | 6.1mm | - | - | 2.54mm | 20 | Female | - | 350V | - | - | - | - | - | Strain Relief | 1A | - | 890 μm | - | - | 30mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() N3505-23 3M | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | - | Polyester | 453.59237g | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | 5 | - | - | - | 2 | - | - | - | - | - | - | 1A | - | - | - | - | 3m | - | - | - | - | - | 3m | Ejector Latch, Long | - | 3 m | - | - | - | 3m | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | Bronze | - | 2010 | D89 | - | Active | Not Applicable | - | 14 | 105°C | -55°C | - | 2 | - | - | - | 2.54mm | Straight | 6.1mm | - | - | - | 14 | - | - | - | - | - | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | 22.4mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | Bronze | - | 2010 | D89 | - | Active | Not Applicable | - | 26 | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | 26 | - | - | - | - | - | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Metal | - | - | - | 68.038855g | - | - | 2011 | - | - | Active | Not Applicable | IDC | 40 | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3490-2 3M | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polyester | Polyester | 181.436948g | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | White | - | - | - | - | - | Straight | 76.2mm | - | - | - | - | - | - | - | - | - | - | - | - | Pull Tab | - | - | - | - | - | 76.2mm | 25.4mm | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | Polyester | - | 498.951607g | - | - | 2008 | - | - | Active | Not Applicable | Wire | 14 | - | - | Black | 2 | - | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer Clip | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyester | - | Bronze | - | 2010 | D89 | - | Active | Not Applicable | - | 50 | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | 50 | - | - | - | - | - | 26 AWG | 28 AWG | - | Strain Relief | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 3505-17 3M | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | - | - | 544.310844g | - | - | 2010 | - | - | Active | Not Applicable | - | - | 105°C | -55°C | - | 2 | - | - | - | 2.54mm | Straight | 5.08mm | - | - | - | - | Male | - | - | - | - | - | - | - | Ejector Latch, Long | - | - | - | - | - | 22.23mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Metal | - | - | - | 1.133981kg | - | - | 2011 | - | - | Active | Not Applicable | IDC | 50 | - | - | - | 2 | - | - | - | 2.54mm | Straight | - | - | - | - | - | Female | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 66.5mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | - | - | 671.316708g | - | - | 1999 | - | - | Active | Not Applicable | Wire | 34 | - | - | Black | 2 | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer Clip | - | - | - | - | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |