- Color
- Contact Finish - Post (Mating)
- Contact Finish Thickness - Post (Mating)
- Factory Lead Time
- Length
- Length - Overall Pin
- Length - Post (Mating)
- Length - Stack Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
3M Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Current Rating | Number of Contacts | Contact Gender | Contact Finish - Post (Mating) | Row Spacing | Length | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2013 | 951 | Obsolete | 1 (Unlimited) | Solder | 24 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 14.3002mm | 0.295 7.500mm | 0.563 14.300mm | 0.157 4.000mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2013 | 951 | Obsolete | 1 (Unlimited) | Solder | 26 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 14.3002mm | 0.295 7.500mm | 0.563 14.300mm | 0.157 4.000mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2013 | 951 | Obsolete | 1 (Unlimited) | Solder | 26 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 18.5928mm | 0.465 11.800mm | 0.732 18.600mm | 0.157 4.000mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 26 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 14.3002mm | 0.331 8.400mm | 0.563 14.300mm | 0.232 5.900mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 26 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 12.3952mm | 0.331 8.400mm | 0.488 12.400mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 27 | - | - | Black | 1 | Male | 0.079 2.00mm | 1A | - | - | Gold | - | 20.4978mm | 0.465 11.800mm | 0.807 20.500mm | 0.232 5.900mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 24 | - | - | Black | 1 | Male | 0.079 2.00mm | 1A | - | - | Gold | - | 20.4978mm | 0.465 11.800mm | 0.807 20.500mm | 0.232 5.900mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 72 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 13.7922mm | 0.311 7.900mm | 0.543 13.800mm | 0.232 5.900mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 74 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 15.3924mm | 0.449 11.400mm | 0.606 15.400mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 78 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 9.906mm | 0.232 5.900mm | 0.390 9.900mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2013 | 951 | Obsolete | 1 (Unlimited) | Solder | 2 | - | - | Black | 1 | Male | 0.079 2.00mm | 1A | - | - | Gold | - | 23.0886mm | 0.567 14.400mm | 0.909 23.100mm | 0.232 5.900mm | Flash | 0.110 2.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 8 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 11.811mm | 0.232 5.900mm | 0.465 11.800mm | 0.232 5.900mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 8 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 12.3952mm | 0.331 8.400mm | 0.488 12.400mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 12 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 11.9126mm | 0.311 7.900mm | 0.469 11.900mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2014 | 951 | Obsolete | 1 (Unlimited) | Solder | 12 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | 12 | - | Gold | 0.079 (2.00mm) | 19.304mm | 0.528 13.400mm | 0.760 19.300mm | 0.232 5.900mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 10 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 13.7922mm | 0.311 7.900mm | 0.543 13.800mm | 0.232 5.900mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | 33 | - | - | Black | 1 | Male | 0.100 2.54mm | 2.5A | - | - | Gold | - | 31.623mm | 0.600 15.240mm | 1.245 31.623mm | 0.100 2.540mm | 10.0μin 0.25μm | 0.545 13.843mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | 6 | - | - | Black | 2 | Male | 0.079 2.00mm | 1A | - | - | Gold | 0.079 (2.00mm) | 9.906mm | 0.232 5.900mm | 0.390 9.900mm | 0.157 4.000mm | Flash | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Bulk | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | 12 | - | - | Black | 2 | - | 0.100 2.54mm | - | - | - | Gold | 0.100 (2.54mm) | 18.542mm | 0.343 8.700mm | 0.728 18.500mm | 0.256 6.500mm | Flash | 0.130 3.300mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | 1kV | Bulk | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | 16 | 105°C | -25°C | Black | 2 | - | 0.100 2.54mm | 2A | - | Male | Gold | 0.100 (2.54mm) | 22.4028mm | 0.496 12.600mm | 0.882 22.400mm | 0.256 6.500mm | Flash | 0.130 3.300mm | RoHS Compliant |