- Cable Termination
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Number of Rows
- Packaging
- Part Status
Attribute column
Manufacturer
3M Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Pitch | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Current Rating | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Cable Termination | Mating Post Length | Wire Type | Features | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | 1.678292kg | - | - | - | Bulk | 2009 | 4600 | Active | 1 (Unlimited) | - | Plug | 60 | - | - | Gray | 2 | Male | - | - | Male Pin | 0.100 2.54mm | - | - | - | Gold | - | - | - | Male | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | Discrete | 28 AWG | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End | 13.3mm | 86.4mm | 8.4mm | 30.0μin 0.76μm | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | 1.723651kg | - | - | - | Bulk | 2009 | 4600 | Active | 1 (Unlimited) | - | Plug | 64 | - | - | Gray | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 0.100 2.54mm | - | - | - | Gold | - | - | - | Male | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | Discrete | 28 AWG | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Feed Through | 13.3mm | 91.4mm | 8.4mm | 30.0μin 0.76μm | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 1020 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Bronze | - | 1kV | Tube | 2008 | D89 | Active | 1 (Unlimited) | IDC | Receptacle | 16 | - | - | Gray | 2 | - | - | - | Female Socket | 0.100 2.54mm | - | - | 1A | Gold | - | - | - | Female | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | Ribbon | 28 AWG | 26 AWG | - | - | IDC | - | Ribbon Cable | Feed Through | - | - | - | 15.0μin 0.38μm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 346 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | 816.466266g | Copper | - | 1kV | Bulk | 2009 | 4600 | Active | 1 (Unlimited) | IDT | Plug | 20 | 105°C | -55°C | Gray | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 0.100 2.54mm | Right Angle | 8.4mm | 1A | Gold | - | - | 20 | Male | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | 1A | Discrete | 28 AWG | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Feed Through | - | 50.8mm | 8.4mm | 30.0μin 0.76μm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 305 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 453.59237g | - | - | - | Bulk | 2009 | CHG | Active | 1 (Unlimited) | IDC | Receptacle | 60 | - | - | Gray | 2 | Receptacle | - | - | Female Socket | 0.100 2.54mm | Straight | - | - | Gold | UL | - | 60 | Female | Grey | - | - | 22-24 AWG | - | 0.100 (2.54mm) | - | Discrete | 24 AWG | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End, Polarizing Key | - | - | - | 30.0μin 0.76μm | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 19 | - | Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | 725.747792g | Copper | Polyester | - | Tray | 2000 | 4600 | Active | 1 (Unlimited) | IDT | Plug | 20 | 105°C | -55°C | Gray | 2 | Male | - | - | Male Pin | 0.100 2.54mm | Right Angle | 8.4mm | 1A | Gold | UL | 2.54mm | 20 | Female | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | 1A | Discrete | 28 AWG | 26 AWG | - | - | IDC | 6.1mm | Discrete or Ribbon Cable | Feed Through | 13.34mm | 35.6mm | - | 30.0μin 0.76μm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 410 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2009 | 1522 | Active | 1 (Unlimited) | - | Receptacle | 26 | - | - | Gray | 2 | - | - | - | Female Socket | 0.079 2.00mm | - | - | - | Gold | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | IDC | - | Ribbon Cable | Feed Through, Strain Relief | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | Bulk | - | Mini-Clamp I, 373 | Active | Not Applicable | - | Receptacle | 4 | - | - | Black | 1 | - | - | - | Female Socket | 0.079 2.00mm | - | - | - | Gold | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | IDC | - | Discrete | Closed End | - | - | - | 8.00μin 0.203μm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | 1.360777kg | - | Polyester | 500V | Bulk | 2011 | 820 | Last Time Buy | 1 (Unlimited) | IDC | Receptacle | 40 | 105°C | -55°C | Gray | 2 | Female | - | - | Female Socket | 0.050 1.27mm | Straight | 7.6mm | 500mA | Gold | UL | - | 40 | Female | Grey | - | - | 30 AWG | - | 0.100 (2.54mm) | 500mA | Ribbon | - | - | 30 AWG | - | IDC | - | Ribbon Cable | Feed Through, Strain Relief | 14.2mm | 31.88mm | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 565 | - | Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 14 | Glass, PBT, Polybutylene, Polyester | Plastic | 725.747792g | Copper | - | - | Tray | 2009 | 4600 | Active | 1 (Unlimited) | IDT | Plug | 14 | 105°C | -55°C | Gray | 2 | Male | - | 350V | Male Pin | 0.100 2.54mm | Right Angle | 8.4mm | 1A | Gold | - | 2.54mm | 14 | Male | Grey | 350V | 20mOhm | 26-28 AWG, Stranded or Solid | 1GOhm | 0.100 (2.54mm) | 1A | Discrete | 28 AWG | 26 AWG | - | 14 | IDC | - | Discrete or Ribbon Cable | Feed Through | 13.3mm | 43.2mm | 8.4mm | 30.0μin 0.76μm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | 1.17934kg | - | - | - | Bulk | 2009 | 4600 | Active | 1 (Unlimited) | IDC | Plug | 34 | - | - | Gray | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 0.100 2.54mm | - | - | - | Gold | - | - | 34 | Male | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | Discrete | 28 AWG | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End | 13.3mm | 68.6mm | 8.4mm | 30.0μin 0.76μm | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | 1.088622kg | - | - | - | Bulk | 2009 | 4600 | Active | 1 (Unlimited) | IDC | Plug | 30 | - | - | Gray | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 0.100 2.54mm | - | - | - | Gold | - | - | - | Male | Grey | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | Discrete | 28 AWG | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Feed Through | 13.3mm | 63.5mm | 8.4mm | 30.0μin 0.76μm | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tray | 2013 | 158 | Last Time Buy | 1 (Unlimited) | - | Socket | 30 | - | - | Gray | 2 | - | - | - | Female Socket | 0.079 2.00mm | - | - | - | Gold | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | Ribbon | - | - | 28 AWG | - | IDC | - | Ribbon Cable | Feed Through | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 43 |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 30 | Glass, PBT, Polyester | Polybutylene | 1.088622kg | Copper, Gold | - | - | Bulk | 2008 | 4600 | Active | 1 (Unlimited) | IDT | Plug | 30 | 105°C | -55°C | Gray | 2 | Male | - | 350V | Male Pin | 0.100 2.54mm | Right Angle | 8.4mm | 1A | Gold | - | 2.54mm | 30 | Male | Grey | 350V | 20mOhm | 26-28 AWG, Stranded or Solid | 1GOhm | 0.100 (2.54mm) | 1A | Discrete | 28 AWG | 26 AWG | - | 30 | IDC | - | Discrete or Ribbon Cable | Feed Through | - | 63.5mm | - | 30.0μin 0.76μm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 121 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 453.59237g | - | - | - | Bulk | 2009 | CHG | Active | 1 (Unlimited) | IDC | Receptacle | 14 | - | - | Gray | 2 | Receptacle | - | - | Female Socket | 0.100 2.54mm | - | - | 2A | Gold | - | - | 14 | Female | Grey | - | - | 22-24 AWG | - | 0.100 (2.54mm) | - | Discrete | 24 AWG | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End, Polarizing Key | - | - | - | 30.0μin 0.76μm | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 38 |
| Datasheet | 9 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyester | PBT | - | Copper | - | - | Bulk | 2005 | 820 | Active | 1 (Unlimited) | IDT | Receptacle | 68 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | Female Socket | 0.050 1.27mm | Right Angle | - | 500mA | Gold | - | 1.27mm | 68 | Female | Black | - | - | 30 AWG | 10MOhm | 0.100 (2.54mm) | - | Ribbon | - | - | 30 AWG | - | IDC | - | Ribbon Cable | Feed Through | 11.9mm | 49.66mm | 7.6mm | 30.0μin 0.76μm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 239 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | Copper | - | - | Bulk | 2009 | 1522 | Active | 1 (Unlimited) | IDC | Receptacle | 10 | 105°C | -55°C | Gray | 2 | Female | - | - | Female Socket | 0.079 2.00mm | - | - | 1.25A | Gold | - | - | 10 | Female | Grey | - | - | 28 AWG | - | 0.079 (2.00mm) | - | Ribbon | - | - | 28 AWG | - | IDC | - | Ribbon Cable | Feed Through, Strain Relief | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 119 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 725.747792g | - | - | - | Bulk | 2009 | CHG | Active | 1 (Unlimited) | IDC | Receptacle | 10 | - | - | Gray | 2 | Female | - | - | Female Socket | 0.100 2.54mm | - | - | 2A | Gold | - | - | - | Female | Grey | - | - | 22-24 AWG | - | 0.100 (2.54mm) | - | Discrete | 24 AWG | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | Bulk | 2009 | CHG | Active | 1 (Unlimited) | - | Receptacle | 34 | - | - | Gray | 2 | Female | - | - | Female Socket | 0.100 2.54mm | - | - | - | Gold | - | - | - | Female | Grey | - | - | 22-24 AWG | - | 0.100 (2.54mm) | - | Discrete | 24 AWG | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Closed End | 15.2mm | 43.8mm | 5.94mm | 30.0μin 0.76μm | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 121 |
| Datasheet | 8 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | Copper | - | 125V | Tray | 2014 | 451 | Active | 1 (Unlimited) | IDC | Receptacle | 20 | 105°C | -55°C | - | 2 | Receptacle | - | - | Female Socket | 0.050 1.27mm | - | - | 1A | Gold | - | - | 20 | Female | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | Ribbon | - | - | 30 AWG | - | IDC | - | Ribbon Cable | Feed Through | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | UL94 V-0 | - |