- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 11 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 11 | Tin | Male | Black | 5.97mm | 0.745 18.92mm | - | 10.41mm | - | 2.54mm | 27.9mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.210 5.33mm | Unshrouded | - | 26 | Tin | Male | Black | - | 0.545 13.84mm | - | - | - | 2.54mm | 66mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 30 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 30 | Tin | Male | Black | - | 0.745 18.92mm | - | - | - | 2.54mm | 76.2mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 5 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 22 | Gold | - | Black | - | - | - | - | - | 5.97mm | 55.9mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 5 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 26 | Gold | Male | Black | - | 0.535 13.59mm | - | - | - | 2.79mm | 66mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 34 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 27 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 27 | Gold | - | Black | - | - | - | - | - | 5.97mm | 68.6mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 5 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 29 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 29 | Gold | - | Black | - | 0.535 13.59mm | - | - | - | 2.79mm | 73.7mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 15 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 22 | Gold | - | Black | - | - | - | - | - | 5.97mm | 55.9mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 15 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 22 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 22 | Tin | Male | Black | 7.49mm | 0.535 13.59mm | - | 3.3mm | - | 2.79mm | 55.9mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Polymer | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 68 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Natural | - | - | - | - | - | 10.3mm | 57.4mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | Molded | Square | Polychlorinated | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2008 | 2500 | Active | 1 (Unlimited) | Solder | Header | 14 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.390 9.91mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 14 | Tin | - | Black | - | - | 1.75A | - | Keying Slot, Pick and Place | - | 25.1mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 46 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | PBT | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 9 | Gold | - | Black | - | - | - | - | - | 5.97mm | 22.9mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | - | 13 | Tin | Male | Black | 5.97mm | 0.845 21.46mm | - | 12.95mm | - | 2.54mm | 33mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 9 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 15 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 15 | Tin | Male | Black | 5.97mm | 0.745 18.92mm | - | 10.41mm | - | 2.54mm | 38.1mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 16 | Gold | Male | Black | - | 0.480 12.19mm | - | - | - | 2.54mm | 20.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 33 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 33 | - | - | Black | - | 0.535 13.59mm | - | - | - | 2.79mm | 83.8mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tape & Reel (TR) | 2008 | 957 | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 28 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | - | 28 | Tin | Male | Black | - | 0.845 21.46mm | - | - | - | 2.54mm | 71.1mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free |