- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Working Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Current Rating | Cable Length | Number of Poles | Mating Post Length | Sensing Distance | Hole Diameter | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | Black | 1 | - | Push-Pull | - | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyester | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | - | Header, Breakaway | 6 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | 0.210 5.33mm | Unshrouded | - | 6 | Tin | Male | Black | 5.33mm | - | 0.545 13.84mm | - | - | - | - | - | 5.97mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | 474.004027g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Grey | 2 | - | Push-Pull | - | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Grey | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 32.1mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 58 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 10 | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | - | Header | 10 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 10 | Tin | - | Black | - | - | - | 20mOhm | 1GOhm | 2A | - | - | - | - | 890 μm | Keying Slot, Mounting Flange | 8.6mm | 32.13mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 16 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 2 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | 0.125 3.18mm | Unshrouded | - | - | Gold | Male | - | - | - | 0.543 13.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Tin, Gold | Flanges, Through Hole | Through Hole, Right Angle | - | Square | Plastic | 362.873924g | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | - | - | Black, Grey | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | Right Angle | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | UL | - | 0.130 3.30mm | Unshrouded | 2.54mm | 36 | - | - | Black | 3m | - | - | - | - | - | 3m | - | - | 3 m | - | - | - | 3m | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 293 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 60 | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | - | Header | 60 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | 350V | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 60 | Tin | - | Black | - | 350V | - | 20mOhm | 1GOhm | 2A | - | 60 | - | - | 890 μm | Keying Slot, Mounting Flange | - | 95.63mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 27 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | 2 | - | Push-Pull | - | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | - | 3000 | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 34 | - | - | - | 2 | - | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | - | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 1.150 29.21mm | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Active | 1 (Unlimited) | Solder | - | Header | 40 | 105°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 0.75A | 1.27mm | Straight | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 40 | Tin | - | Black | - | - | - | - | - | 750mA | - | - | - | - | - | Board Lock | - | 39.62mm | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 286 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 20 | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | 350V | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 20 | Tin | - | Black | - | 350V | - | 20mOhm | 1GOhm | 1.75A | - | 20 | - | - | 890 μm | Keying Slot, Mounting Flange | 8.6mm | 44.83mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | 2 | - | Latch Lock/Eject Hooks, Long | - | Male Pin | 1A | - | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | 0.695 17.65mm | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | Male | - | 2.84mm | - | 0.652 16.56mm | - | - | - | - | - | 6.1mm | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | 680.388555g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -55°C | Grey | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | Right Angle | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 34 | Tin-Lead | Male | Grey | 2.84mm | - | - | - | - | 2A | - | - | 6.17mm | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Unknown | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 148 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 50 | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | - | Header | 50 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | 350V | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 50 | Tin | - | Black | - | 350V | - | 20mOhm | 1GOhm | 2A | - | 50 | - | - | 890 μm | Keying Slot, Mounting Flange | 8.6mm | 82.93mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 171 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | 0.210 5.33mm | Unshrouded | - | 36 | Gold | Male | Black | - | - | 0.545 13.84mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | 2 | - | Push-Pull | - | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 30 | Square | Plastic | 544.310844g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | Grey | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 30 | Tin-Lead | - | Grey | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 8.59mm | 45.4mm | 9.65mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | 810 | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Natural | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 10.3mm | 57.4mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2009 | 810 | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | - | Tin-Lead | - | Natural | - | - | - | - | 109Ohm | - | - | - | - | - | - | - | 10.3mm | 57.4mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - |