- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Working Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Current Rating | Body Plating | Wire/Cable Gauge | Number of Poles | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 12 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2011 | 3000 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | - | 0.652 16.56mm | - | 1GOhm | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 161 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 0.75A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 27 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 11 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 7 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | - | 2 | - | Push-Pull | - | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 52 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 28 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 56 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 1760 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | - | Black | - | - | - | - | 109Ohm | - | - | - | - | - | - | Retention Clips | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 11 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.130 3.30mm | Unshrouded | - | 11 | Tin | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 5.97mm | 27.9mm | 2.44mm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 167 |
| Datasheet | 9 Weeks | Tin, Gold | PCB, Press Fit, Through Hole | Through Hole | - | Square | Liquid Crystal Polymer, Plastic | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | 810 | Active | 1 (Unlimited) | Solder | Header | 68 | 105°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 0.75A | 1.27mm | Straight | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | 68 | Tin | - | Black | - | - | - | - | 10MOhm | - | Nickel | 30 AWG | - | - | - | Board Lock | 10.3mm | 57.4mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | 1.57mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 342 |
| Datasheet | 4 Weeks | Gold | Flanges, Through Hole | Through Hole | - | Square | - | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | UL | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 2.54mm | 72 | Gold | Male | Black | - | - | 0.645 16.38mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 1115 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 2 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.130 3.30mm | Unshrouded | 2.54mm | 2 | Gold | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 5.97mm | 5.08mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 20000 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 26 | Square | - | Polychlorinated | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | 350V | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 26 | Tin | - | Black | - | 350V | 0.652 16.56mm | 20mOhm | 1GOhm | 2A | - | - | 26 | - | 890 μm | Keying Slot, Mounting Flange | 24.6mm | 52.45mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 1050 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polychlorinated | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 16 | Tin | Male | Black | 3.94mm | - | 0.695 17.65mm | - | 1GOhm | 2A | - | - | - | 6.2mm | - | Keying Slot, Mounting Flange | 27.2mm | 39.75mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 77 |
| Datasheet | - | Tin | - | Through Hole | 2 | Square | - | Polyester | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | - | 929 | Discontinued | Not Applicable | Solder | Header | 2 | - | - | - | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | - | - | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | - | 2 | - | Male | Black | 12.95mm | - | 0.845 21.46mm | - | - | - | - | - | - | 5.97mm | - | - | 2.54mm | 2.5mm | 5.46mm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 93 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2004 | 3000 | Active | 1 (Unlimited) | Solder | Header | 40 | 105°C | -55°C | Beige | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 40 | Tin | Male | Black | 2.84mm | - | 0.652 16.56mm | - | 1GOhm | 2A | - | - | - | 6.2mm | - | Keying Slot, Mounting Flange | - | 70.23mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 28 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Nylon | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 60 | 85°C | -55°C | Black | 2 | Male | Latch Holder | - | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.421 10.70mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | 60 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 305 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | 0.110 2.79mm | Unshrouded | - | 36 | Gold | Male | Black | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | Unknown | RoHS Compliant | - | Lead Free |