- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Row Spacing | Max Current Rating | Body Plating | Wire/Cable Gauge | Mating Post Length | Features | Contact Mating Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Panel Thickness | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 269 |
| Datasheet | 9 Weeks | Gold | PCB, Press Fit, Through Hole | Through Hole, Right Angle | - | - | Square | Liquid Crystal Polymer, Plastic | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | 810 | Active | 1 (Unlimited) | Solder | Header | 68 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | Right Angle | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | 68 | Tin | - | Black | - | - | 10MOhm | - | - | Nickel | 30 AWG | - | Board Lock | - | 7.87mm | 57.4mm | 10.3mm | 30.0μin 0.76μm | 250.0μin 6.35μm | 1.57mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 312 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 20 | Tin | - | Black | - | 0.695 17.65mm | 1GOhm | - | 2A | - | - | - | Keying Slot, Mounting Flange | - | - | 44.83mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 1927 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 6 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 6 | Gold | - | Black | - | - | - | - | - | - | - | - | - | - | 5.97mm | 15.2mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 71 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 300V | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Active | 1 (Unlimited) | Solder | Plug | 30 | 85°C | -55°C | Brown | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.197 5.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | - | - | Shrouded - 4 Wall | - | - | Gold | Male | - | - | - | - | 1.27 mm | - | - | - | - | Board Guide | 2.8956mm | - | - | - | Flash | Flash | - | 11.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | - | Square | - | Polyester | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 15 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 15 | Tin | Male | Black | 3.3mm | 0.535 13.59mm | - | - | - | - | - | 7.49mm | - | - | 2.79mm | 38.1mm | 2.44mm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 2109 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 30 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 30 | Tin | - | Black | - | 0.652 16.56mm | - | - | 2A | - | - | - | Keying Slot, Mounting Flange | - | - | 57.53mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 200 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | Molded | - | Square | - | Polychlorinated | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2007 | 2500 | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.390 9.91mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 50 | Tin | - | Black | - | - | - | - | 1.75A | - | - | - | Keying Slot, Pick and Place | - | - | 70.82mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 13 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 13 | Gold | - | Black | - | - | - | - | - | - | - | - | - | - | 5.97mm | 33mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 25 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Plastic | 997.903214g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | 40 | Tin-Lead | - | Grey | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 8.3mm | 70.2mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Polyester | 453.59237g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 20 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | 1GOhm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 8.3mm | 44.8mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 44 | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Square | - | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2.54mm | - | Gold | Male | - | 2.79mm | 0.445 11.30mm | - | - | - | - | - | 5.97mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 462 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 2.54mm | 72 | Gold | Male | Black | 10.41mm | 0.745 18.92mm | - | - | - | - | - | 5.97mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 1948 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | 10 | Square | - | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header, Stackable (2) | 10, 10 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Grey | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 16.8mm | 32.1mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | 16 | Square | - | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header, Stackable (2) | 16, 16 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Grey | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 16.8mm | 39.7mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 171 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Square | - | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2006 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 72 | Tin | Male | Black | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 43 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | - | Square | - | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 7 | Tin | - | Black | - | - | - | - | - | - | - | - | - | - | 5.97mm | 17.8mm | 2.44mm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free |