- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | - | 1 | - | Push-Pull | Male Pin | 3A | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 22 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | 1.27mm | - | Tin | - | - | - | - | 109Ohm | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | 0.310 7.87mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 100 | Tin | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | 125 | Square | Polymer | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 500V | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Board Lock, Retention Clips | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 124 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2004 | 2300 | Active | 1 (Unlimited) | Solder | Header | 80 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.242 6.14mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 80 | Tin-Lead | - | - | - | - | 109Ohm | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Unknown | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 4985 | - | Datasheet | 7 Weeks | - | - | Through Hole | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 1056 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 14 | Tin | Male | - | 3.3mm | 0.445 11.30mm | - | - | 5.5mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 43 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 5 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 5 | - | Male | Black | 7.49mm | 0.535 13.59mm | - | - | 3.3mm | - | 2.79mm | 12.7mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 308 |
| Datasheet | 4 Weeks | Gold | Flanges, Through Hole | Through Hole | - | Square | Plastic | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.710 18.03mm | Unshrouded | 2.54mm | 36 | Gold | Male | Black | - | 1.128 28.65mm | - | 2.5A | - | - | 2.54mm | 91.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tray | - | 159 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Detent Lock | Male Pin | 1.25A | 2.0066mm | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tray | - | 159 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Detent Lock | Male Pin | 1.25A | 2.0066mm | - | 0.241 6.13mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 11 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 11 | - | - | Black | - | 0.535 13.59mm | - | - | - | - | 2.79mm | 27.9mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tray | - | 159 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Detent Lock | Male Pin | 1.25A | 2.0066mm | - | 0.241 6.13mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 43 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 7 | - | - | Black | - | - | - | - | - | - | 5.97mm | 17.8mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 15 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 15 | - | - | Black | - | - | - | - | - | - | 5.97mm | 38.1mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tray | - | 159 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1.25A | 2.0066mm | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 52 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 42 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - |