- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Cable Length | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1485 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | - | - | - | - | 109Ohm | - | - | - | - | Retention Clips | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 1829 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | 1kV | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 5 | 105°C | -25°C | Black | 1 | Male | Push-Pull | Male Pin | 2A | 2.54mm | Straight | - | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 5 | Tin | Male | - | 3.3mm | 0.445 11.30mm | - | - | - | 5.5mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 18 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 18 | Tin | Male | Black | 7.49mm | 0.535 13.59mm | - | - | - | 3.3mm | - | - | 2.79mm | 45.7mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 207 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | - | 72 | Tin | Male | Black | - | 0.645 16.38mm | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 177 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin | Male | - | 3.94mm | 0.695 17.65mm | 1GOhm | - | - | 6.2mm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Bulk | 2009 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | Male | Black | - | - | - | - | - | - | - | - | 4.19mm | 32.5mm | 3.99mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 224 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | Black | - | - | - | - | - | - | - | - | 2.92mm | 91.4mm | 2.54mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 273 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | - | - | - | - | Unshrouded | - | - | - | Male | Black | - | - | - | - | - | - | - | - | 2.54mm | 91.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6905 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | PBT | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 36 | Gold | Male | Black | 3.3mm | - | - | - | - | 7.49mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 63 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Polyester | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 14 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 14 | Tin | Male | Black | 3.3mm | 0.535 13.59mm | - | - | - | 7.49mm | - | - | 2.79mm | 35.6mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 48 |
| Datasheet | 4 Weeks | Gold | Flanges, Through Hole | Through Hole, Right Angle | Square | Polybutylene | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | 105°C | -40°C | Black, Grey | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Right Angle | 9.93mm | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.130 3.30mm | Unshrouded | 2.54mm | 36 | Gold | - | Black | 3m | - | - | 2.5A | 3m | - | 3 m | - | - | 90mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 3374 |
| Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | 725.747792g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | 1GOhm | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 44.8mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 19 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | - | - | - | 0.340 8.64mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 37.2mm | 17.3mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - |