- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Row Spacing | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | N4600 | Last Time Buy | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.25A | 2.54mm | 0.525 13.34mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 9 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.496 12.60mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 1681 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | 0.680 17.27mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | Male | - | 0.652 16.56mm | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 5 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 66 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.445 11.30mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Nylon | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 650V | -55°C~85°C | Bulk | 2007 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 60 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | 0.276 7.00mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | 0.118 3.00mm | Shrouded - 4 Wall | 60 | Gold | Male | - | - | 1.27 mm | - | - | - | - | 10.0μin 0.25μm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Gold | - | - | 0.535 13.59mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 27 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.496 12.60mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 28 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.496 12.60mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 62 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.496 12.60mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | Black | - | - | - | 2.54mm | 91.4mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 16 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 19 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.445 11.30mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.268 6.80mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 15 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | - | - | 0.496 12.60mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tray | - | 159 | Last Time Buy | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Detent Lock | Male Pin | 1.25A | 2.0066mm | 0.241 6.13mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 5 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Gold | - | - | 0.535 13.59mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 22 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 8 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 8 | Tin | - | Black | - | - | - | 5.97mm | 20.3mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free |