- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Working Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Row Spacing | Max Current Rating | Number of Poles | Mating Post Length | Hole Diameter | Features | Contact Mating Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2008 | 957 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 1A | 2.0066mm | - | - | 0.220 5.60mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 12 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 409 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 30 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 30 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | 759.76722g | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2009 | 957 | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Black | 2 | Male | Push-Pull | - | Male Pin | 1A | 2.0066mm | Straight | 5.5mm | 0.220 5.60mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 50 | Tin | - | Black | - | - | - | - | - | - | 1A | - | - | - | Keying Slot | - | - | 57.2mm | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1952 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2012 | 303 | Active | 1 (Unlimited) | Solder | Header | 14 | 105°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 1A | 2.54mm | Right Angle | 13.26mm | 0.331 8.40mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Gold | - | Black | - | - | - | - | - | - | 1A | - | - | - | Keying Slot | - | - | 25.4mm | - | Flash | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 20 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 750mA | 0.050 1.27mm | Black | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Retention Clips | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 7 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Active | 1 (Unlimited) | Solder | Plug | 20 | 85°C | -55°C | Brown | 2 | Male | Latch Holder | - | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.197 5.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 3.4036mm | - | - | - | Flash | Flash | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | - | 2 | - | Push-Pull | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 16 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.210 5.33mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 10 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 247 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 12 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.210 5.33mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 12 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 9 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 14 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | - | 2 | - | Push-Pull | - | Male Pin | 1A | 1.27mm | - | - | 0.210 5.33mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 10 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 8 | 105°C | -55°C | - | 2 | - | Push-Pull | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 8 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 44 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 30 | 105°C | -55°C | - | 2 | - | Push-Pull | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 30 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 639 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | - | 2 | - | Push-Pull | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 29 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 6 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 26 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 16 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 17 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 30 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 30 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 199 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Beige | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 20 | Tin | Male | Black | 2.84mm | - | 0.652 16.56mm | - | 1GOhm | - | 2A | - | 6.2mm | - | Keying Slot, Mounting Flange | - | 17.3mm | 44.83mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 3195 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | 6 | Square | Thermoplastic | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | 1kV | -25°C~105°C | Bulk | 2009 | 961 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -25°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A | 2.54mm | Straight | 5mm | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | - | - | 0.130 3.30mm | Unshrouded | - | 6 | Tin | Male | Black | 3.3mm | - | 0.445 11.30mm | - | - | 2.54 mm | 2A | - | 5.5mm | - | - | - | - | 7.62mm | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 50 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 20 | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Tray | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | 350V | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 20 | Tin | Male | Black | 2.84mm | 350V | 0.652 16.56mm | 20mOhm | 1GOhm | - | 2A | 20 | 6.2mm | 890 μm | Keying Slot, Mounting Flange | - | 27.2mm | 44.83mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |