- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Cable Length | Wire/Cable Gauge | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 100 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | Straight | - | 0.421 10.70mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | 100 | Gold | Male | - | 3m | - | - | - | 3m | - | - | 3 m | - | - | 3m | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 30 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.110 2.79mm | Board to Board | All | - | - | Black | - | - | 0.130 3.30mm | Unshrouded | - | 1 | Tin | - | Black | - | - | - | - | - | - | - | - | - | 5.97mm | 2.54mm | 2.44mm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 651 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | 1kV | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | - | - | 0.060 1.52mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | 16 | Tin | Male | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 307 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 60 | Tin | - | Black | - | 0.652 16.56mm | - | 2A | - | - | - | - | Keying Slot, Mounting Flange | - | 95.63mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | 1.043262kg | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2003 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 40 | - | - | Grey | 2 | Male | Push-Pull | Male Pin | 1A | 2.54mm | Straight | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 40 | Tin-Lead | - | Grey | - | 0.652 16.56mm | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | 1kV | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | - | - | 0.157 4.00mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | 18 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | 1kV | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | - | - | 0.060 1.52mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | 18 | Tin | Male | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 109 |
| Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | Straight | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | 50 | Tin | - | Black | - | - | 10MOhm | 750mA | - | 30 AWG | - | - | Board Lock | - | 45.97mm | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | - | 1 | - | Push-Pull | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 27 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2009 | 957 | Active | 1 (Unlimited) | Solder | Header | 44 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | Right Angle | 8.5mm | 0.217 5.51mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 44 | Tin | - | Black | - | - | - | 1A | - | - | - | - | Keying Slot | - | 51.2mm | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 40, 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | - | Tin | - | - | - | - | 1GOhm | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 28 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | - | 2 | - | Push-Pull | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 10 | Tin | Male | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 34 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | - | 2 | - | Push-Pull | Male Pin | 1A | 1.27mm | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 20 | Tin | Male | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | 20 | Tin | - | Black | - | - | - | - | - | - | - | - | Board Lock | 10.3mm | 26.9mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 33 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 16 | Square | PBT | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.390 9.91mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 16 | Tin-Lead | Male | Grey | - | - | - | 2A | - | - | - | - | Keying Slot | 9.91mm | 27.64mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | 453.59237g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | Grey | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Right Angle | - | 0.338 8.59mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 16 | Tin-Lead | Male | Grey | 2.84mm | - | - | 1.75A | - | - | 6.17mm | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | Unknown | Non-RoHS Compliant | - | Contains Lead |