- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Working Voltage | Overall Contact Length | Insulation Resistance | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | Square | PBT | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 17 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | 60 | Tin | - | Black | - | - | 0.715 18.16mm | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 95.6mm | 8.3mm | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | Male | - | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 41 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | Male | - | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tube | 2009 | D2500 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 30 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | - | Gold | Male | - | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2369 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | Right Angle | 24.6mm | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 10 | Tin | Male | Black | 2.84mm | 350V | - | - | 2A | 6.2mm | Keying Slot, Mounting Flange | 8.6mm | 32.13mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | 0.652 16.56mm | - | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 6 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | - | 6 | Tin | Male | Black | - | - | 0.845 21.46mm | - | - | - | - | 2.54mm | 7.6mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 7 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 26 | Tin | Male | Black | - | - | - | - | - | - | - | 5.46mm | 33mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 32 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | - | 32 | Tin | Male | Black | - | - | 0.645 16.38mm | - | - | - | - | 2.54mm | 40.6mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 54 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | 1.133981kg | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1A | 2.54mm | - | - | 0.680 17.27mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | 0.695 17.65mm | 1GOhm | - | - | Keying Slot, Mounting Flange | 17.3mm | 57.4mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 41 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 46 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 40 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 40 | Tin | Male | Black | - | - | - | - | - | - | - | 5.46mm | 50.8mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |