- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Max Current Rating | Wire/Cable Gauge | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 22 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 56 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | - | 25 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 25 | Gold | - | Black | 0.535 13.59mm | - | - | - | - | - | 2.79mm | 63.5mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 5 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 19 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 48 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | - | Gold | - | - | 0.593 15.07mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | - | 24 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | - | 24 | Gold | Male | Black | 0.545 13.84mm | - | - | - | - | - | 2.54mm | 60.1mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 22 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 349 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | Black | 0.528 13.42mm | - | - | - | - | - | 2.54mm | 91.4mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | 1.542214kg | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | - | 50 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | - | Tin-Lead | - | Grey | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 82.9mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 1380 |
| Datasheet | 4 Weeks | Gold | - | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | - | 929 | Active | Not Applicable | Solder | Header | 2Ohm | 2 | - | - | - | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | 2.54mm | 2 | Gold | Male | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | - | 80 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Natural | - | - | - | - | - | Board Lock | 7.87mm | 65mm | 10.3mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 9 Weeks | Tin, Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | - | 36 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | 36 | Tin | - | Black | - | 10MOhm | - | 30 AWG | - | Board Lock | - | 37.08mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 90 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2012 | 810 | Active | 1 (Unlimited) | Solder | Header | - | 36 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 36 | Tin | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Active | 1 (Unlimited) | Solder | Plug | - | 50 | 85°C | -55°C | Brown | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.276 7.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | Board Lock | - | - | - | Flash | Flash | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 72 | - | - | Black | 0.543 13.80mm | - | - | - | - | - | 2.54mm | 91.4mm | 5.46mm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | - | 30 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 30 | Tin | - | Black | - | - | - | - | - | - | 5.97mm | 76.2mm | 2.44mm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 37 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | - | 24 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | 24 | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | - | 16 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | Straight | 6.27mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | 16 | Tin | Male | Black | - | - | 1A | - | 3.8mm | Keying Slot | - | 27.1mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 943 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2009 | 810 | Active | 1 (Unlimited) | Solder | Header | - | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | Male | - | - | 109Ohm | - | - | 3.56mm | Retention Clips | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 27 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | - | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 72 | Tin | Male | Black | 0.543 13.80mm | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header | 2Ohm | 6 | - | - | - | 2 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |