- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Wire/Cable Gauge | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | 1.27mm | 40 | Tin | - | Black | - | - | 10MOhm | 30 AWG | - | Board Lock | - | 39.62mm | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 30 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | Tin | - | - | - | 1.128 28.65mm | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 30 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | - | - | - | - | 1.128 28.65mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 536 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | 0.340 8.64mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 34 | Tin | Male | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 50 | Tin | Male | Black | - | 0.695 17.65mm | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 82.9mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 193 |
| Datasheet | 4 Weeks | Gold | Flanges, Through Hole | Through Hole | - | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.510 12.95mm | Unshrouded | 2.54mm | 36 | Gold | Male | Black | - | 0.845 21.46mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | Natural | - | - | - | - | - | Board Lock | 10.3mm | 52.3mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 40 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Box | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 80 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | - | - | - | - | 109Ohm | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 39 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2007 | 810 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | - | Black | - | - | 109Ohm | - | - | - | 10.3mm | 30.7mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 100 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 33 | - | - | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Gold | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | 100 | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2011 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 80 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | 24 | Square | Thermoplastic | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | 100V | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 24 | Tin-Lead | Male | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | Square | - | Tin-Lead | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | Square | Plastic | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | - | - | Black | - | 1.128 28.65mm | - | - | - | - | 2.54mm | 91.4mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | Male | - | 2.84mm | 0.652 16.56mm | - | - | 6.1mm | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - |