- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Cable Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.340 8.64mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 40 | Tin | Male | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | - | Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 0.695 17.65mm | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | Unshrouded | - | 40 | Tin | - | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Obsolete | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2mm | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Obsolete | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | Straight | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2mm | 12 | Tin | - | - | 3m | - | - | 3m | 3 m | Keying Slot | - | 3m | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Wire Wrap | Header | 30 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | - | 30 | Gold | - | - | - | 1.150 29.21mm | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | Flash | UL94 V-0 | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | N4600 | Last Time Buy | 1 (Unlimited) | Solder | Header | 16 | - | - | - | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.25A | - | - | 0.525 13.34mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | 26 | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2014 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | 0.652 16.56mm | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2007 | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin | - | - | - | - | 109Ohm | - | - | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 9 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2009 | D2500 | Active | 1 (Unlimited) | Solder | Header | 8 | 105°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.390 9.91mm | Board to Cable/Wire | All | 1.75A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 39 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.685 17.40mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | 0.652 16.56mm | 1GOhm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Bulk | 2008 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | 14 | Tin | - | Black | - | 0.715 18.16mm | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 37.2mm | 8.3mm | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 30 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 30 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | - | - | 0.410 10.41mm | Unshrouded | - | - | - | Male | Black | - | 0.828 21.03mm | - | - | - | - | 2.54mm | 91.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | 0.695 17.65mm | 1GOhm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | 6 | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 80 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Natural | - | - | - | - | - | Board Lock | 10.3mm | 65mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | 1.360777kg | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 50 | - | - | Natural | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | - | Tin-Lead | - | Natural | - | - | 109Ohm | - | - | Board Lock | 10.3mm | 46mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - |