- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | - | - | - | 1 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.520 13.21mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Push-Pull | Male Pin | 0.5A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | Board Lock | 7.87mm | 46mm | 10.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 36 | 105°C | -55°C | Natural | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.5A | 1.27mm | Right Angle | 23.06mm | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Natural | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 1.27mm | - | Tin-Lead | - | Natural | - | 109Ohm | 500mA | Board Lock | - | 37.08mm | 10.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 80 | - | - | Black | 2 | - | Push-Pull | Male Pin | 0.5A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | Board Lock | 7.87mm | 65mm | 10.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 50 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 50 | Tin | Male | Black | 0.480 12.19mm | - | - | - | 2.54mm | 63.5mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 50 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | - | 50 | Tin | Male | Black | 0.645 16.38mm | - | - | - | 2.54mm | 63.5mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Last Time Buy | 1 (Unlimited) | Kinked Pin, Solder | Header | 64 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 64 | Tin | - | - | 0.652 16.56mm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.405 10.29mm | Unshrouded | - | 18 | Gold | - | Black | - | - | - | - | 5.46mm | 22.9mm | 2.54mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 37 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.405 10.29mm | Unshrouded | - | - | Gold | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.610 15.49mm | Unshrouded | - | - | Gold | Male | - | 0.945 24.00mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | - | - | Gold | Male | - | 0.545 13.84mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | - | - | Gold | Male | - | 0.845 21.46mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | - | Gold | Male | - | 0.480 12.19mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | - | Gold | Male | - | 0.480 12.19mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | - | - | Gold | Male | - | 0.945 24.00mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 48 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | - | - | Gold | Male | - | 0.845 21.46mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | - | Gold | Male | - | 0.480 12.19mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | - | 13 | Gold | Male | Black | 0.945 24.00mm | - | - | - | 2.54mm | 33mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | 13 | Gold | Male | Black | 1.245 31.62mm | - | - | - | 2.54mm | 33mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | 0.528 13.42mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - |