- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Lead Length | Mating Post Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot, Pick and Place | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 12 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | 12 | Tin | Male | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 24 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 24 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot, Pick and Place | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 26 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 6 | - | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | Male | 2.84mm | 3.8mm | Keying Slot | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 30 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot, Pick and Place | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | Keying Slot, Pick and Place | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant |