- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 23 | - | - | Black | - | - | - | - | 5.97mm | 58.4mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Kinked Pin, Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 34 | Tin | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 18 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 18 | Tin | Male | Black | - | 0.745 18.92mm | - | - | 2.54mm | 45.7mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 15 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | 15 | Tin | Male | Black | - | 0.845 21.46mm | - | - | 2.54mm | 38.1mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 19 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 19 | - | - | Black | - | 0.535 13.59mm | - | - | 2.79mm | 48.3mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 33 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | 23.11mm | 1.245 31.62mm | 5.97mm | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | Tin | - | - | - | 0.695 17.65mm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 17 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 17 | Gold | - | Black | - | - | - | - | 5.97mm | 43.2mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | 26 | Tin | Male | Black | - | 0.945 24.00mm | - | - | 2.54mm | 66mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 26 | - | Male | Black | - | 0.535 13.59mm | - | - | 2.79mm | 66mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 27 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | 27 | Tin | Male | Black | - | 0.945 24.00mm | - | - | 2.54mm | 68.6mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 27 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | - | 0.445 11.30mm | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 27 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 25 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | 25 | Tin | Male | Black | - | 0.845 21.46mm | - | - | 2.54mm | 63.5mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 25 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 25 | Tin | Male | Black | - | 0.745 18.92mm | - | - | 2.54mm | 63.5mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 31 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 31 | - | Male | Black | 7.49mm | 0.535 13.59mm | 3.3mm | - | 2.79mm | 78.7mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead |