- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 6 | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | 0.528 13.42mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 18 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | - | 18 | Tin | Male | Black | 5.97mm | 0.945 24.00mm | - | 15.49mm | - | 2.54mm | 45.7mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 14 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 8 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | - | 8 | Tin | Male | Black | 5.97mm | 0.745 18.92mm | - | 10.41mm | - | 2.54mm | 20.3mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 2 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | - | Gold | Male | - | - | 0.480 12.19mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 64 | Black | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 0.695 17.65mm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 21 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 22 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | - | - | Gold | Male | - | - | 1.245 31.62mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 21 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 25 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 25 | Gold | - | Black | - | - | - | - | - | 5.97mm | 63.5mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 21 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 21 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 21 | Gold | - | Black | - | - | - | - | - | 5.97mm | 53.3mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 21 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 26 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 26 | Gold | Male | Black | 3.68mm | 0.480 12.19mm | - | 5.97mm | - | 2.54mm | 33mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 48 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 23 | Gold | - | Black | - | - | - | - | - | 5.97mm | 58.4mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 10 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 14 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | - | 14 | Gold | Male | Black | - | 0.545 13.84mm | - | - | - | 2.54mm | 35.6mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 19 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 19 | Gold | - | Black | - | - | - | - | - | 5.97mm | 48.3mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polymer | 1.814369kg | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2009 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 80 | Natural | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 1.27mm | - | Tin-Lead | - | Natural | - | - | 109Ohm | - | - | 10.3mm | 65mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 45 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 32 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 32 | Gold | - | Black | - | 0.535 13.59mm | - | - | - | 2.79mm | 81.3mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | 1.678292kg | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | Grey | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | 0.695 17.65mm | 1GOhm | - | Keying Slot, Mounting Flange | 17.3mm | 95.6mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 31 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 20 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | - | 20 | Gold | Male | Black | - | 0.545 13.84mm | - | - | - | 2.54mm | 50.8mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | 1.678292kg | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2003 | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | - | Tin-Lead | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 26 | Gold | - | Black | - | - | - | - | - | 5.97mm | 66mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | Lead Free |