- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Lead Length | Overall Contact Length | Cable Length | Sensing Distance | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot, Pick and Place | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 71 |
| Datasheet | 4 Weeks | Tin | Flanges, Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.130 3.30mm | Unshrouded | 2.54mm | 36 | - | Black | 3m | 0.535 13.59mm | 3m | 3 m | - | 3m | 100.0μin 2.54μm | - | UL94 V-0 | Unknown | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 7 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 54 | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 17 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 23 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 28 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 27 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 30 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 27 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 28 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 37 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 11 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 24 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 26 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 25 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 24 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 32 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 26 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 38 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | 0.343 8.70mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - |