- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Cable Length | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | 23 | Tin | Male | Black | - | 0.845 21.46mm | - | - | - | - | 2.54mm | 58.4mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 42 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.210 5.33mm | Unshrouded | 23 | Tin | Male | Black | - | 0.545 13.84mm | - | - | - | - | 2.54mm | 58.4mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 23 | - | - | Black | - | 0.535 13.59mm | - | - | - | - | 2.79mm | 58.4mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 25 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 22 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 22 | Tin | - | Black | - | - | - | - | - | - | 5.97mm | 55.9mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 28 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 28 | - | - | Black | - | 0.535 13.59mm | - | - | - | - | 2.79mm | 71.1mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 24 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 24 | Tin | - | Black | - | - | - | - | - | - | 5.97mm | 61mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 30 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | 30 | Tin | Male | Black | - | 0.845 21.46mm | - | - | - | - | 2.54mm | 76.2mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 28 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 28 | Tin | - | Black | - | - | - | - | - | - | 5.97mm | 71.1mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 27 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 27 | Tin | - | Black | - | - | - | - | - | - | 5.97mm | 68.6mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 8 |
| Datasheet | - | Gold, Lead, Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 27 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 27 | - | Male | Black | - | 0.535 13.59mm | - | - | - | - | 2.79mm | 68.6mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 8 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 29 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 29 | - | - | Black | - | - | - | - | - | - | 5.97mm | 73.7mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 14 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 17 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | 17 | Tin | Male | Black | - | 0.845 21.46mm | - | - | - | - | 2.54mm | 43.2mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 17 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 18 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.610 15.49mm | Unshrouded | 18 | Tin | Male | Black | 5.97mm | 0.945 24.00mm | - | 15.49mm | - | - | 2.54mm | 45.7mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 2 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | Gold | Male | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Through Hole | Square | - | 1.587573kg | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 64 | - | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Beige | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 64 | Tin-Lead | - | - | - | 0.652 16.56mm | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 121 |
| Datasheet | 4 Weeks | Lead, Tin | Flanges, Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | Black, Grey | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.110 2.79mm | Unshrouded | 36 | - | - | Black | 3m | - | 3m | - | 3 m | - | - | 3m | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 19 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 500V | -55°C~105°C | Bulk | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin | Male | - | - | - | - | - | - | Retention Clips | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | RoHS Compliant | - | - |