- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Contact Finish - Post | Overall Contact Length | Insulation Resistance | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | 100 | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | 1.128 28.65mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 0.543 13.80mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | Square | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 68 | - | 2 | - | Push-Pull | Male Pin | 0.75A | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin | - | - | Retention Clips | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | 0.310 7.87mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | Tin | - | 1GOhm | Keying Slot, Mounting Flange | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 16 | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 26 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 7 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 23 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | 0.450 11.43mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 31 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 14 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | 0.538 13.67mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 29 | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 12 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | 0.538 13.67mm | - | - | - | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 28 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 28 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 8 | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 9 | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin-Lead | 0.538 13.67mm | - | - | - | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | Tin | - | - | Keying Slot, Mounting Flange | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 54 | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 58 | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Tin-Lead | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - |