- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 29 | - | - | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 76 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 76 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 54 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 17 | - | - | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | 22 | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | Male | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 23 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 27 | - | - | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 13 | - | - | Black | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 15 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | Tin | - | - | 0.695 17.65mm | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 62 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | Gold | - | - | 0.535 13.59mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | Gold | - | - | 0.535 13.59mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 54 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | Tin-Lead | - | - | 0.538 13.67mm | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 5 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Active | 1 (Unlimited) | Solder | Plug | 30 | 85°C | -55°C | Brown | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | 0.276 7.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | 0.118 3.00mm | Shrouded - 4 Wall | Gold | - | - | - | Board Lock | - | - | - | Flash | Flash | 11.8mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | Tin | - | Black | - | - | 10.3mm | 46mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | RoHS Compliant | Lead Free |