- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Contact Resistance | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| Datasheet | - | - | - | Through Hole | - | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.710 18.03mm | Unshrouded | - | - | Tin | - | 1.128 28.65mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | 100 | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | Tin | - | 1.128 28.65mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 46 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | - | 2300 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 26 | Tin-Lead | - | 0.538 13.67mm | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | No | Non-RoHS Compliant | ||
Tiny WHSL | 46 |
| Datasheet | - | - | - | Through Hole | - | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.310 7.87mm | Unshrouded | - | - | - | - | 0.728 18.49mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 9 |
| Datasheet | - | - | - | Through Hole | - | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.310 7.87mm | Unshrouded | - | - | - | - | 0.728 18.49mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | 100 | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | Tin | - | 1.128 28.65mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 7 |
| Datasheet | - | - | - | Through Hole, Right Angle | - | - | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.225 5.72mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 62 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin-Lead | - | 0.450 11.43mm | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | ||
Tiny WHSL | 9 |
| Datasheet | - | - | - | Through Hole | - | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 17 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.710 18.03mm | Unshrouded | - | - | Tin | - | 1.128 28.65mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | 20 | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 20 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.390 9.91mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | Grey | - | - | - | Keying Slot | 9.4mm | 32.7mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 12 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 14 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 10 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 16 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 16 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | Thermoplastic | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | 105°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | 1A | 2mm | Right Angle | 10.65mm | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 20 | Tin | Black | - | - | 1A | Pick and Place | - | 20mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 18 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 12 | 105°C | -25°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | Straight | 4mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | Black | - | 20mOhm | 1A | Pick and Place | - | 12mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 18 | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | 105°C | -25°C | Black | 2 | - | Push-Pull | Male Pin | 1A | 2mm | Straight | 4mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 14 | Tin | Black | - | 20mOhm | 1A | Pick and Place | - | 14mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant |