- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Natural | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | Retention Clips | - | - | - | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | - | - | Black | 2 | - | Push-Pull | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 100 | Tin | - | - | - | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | 100 | Square | - | 907.18474g | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | Active | 1 (Unlimited) | Solder | Header | 100 | - | - | Natural | 2 | Male | Push-Pull | Male Pin | 0.75A | 1.27mm | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 142 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 32 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | Gold | Male | - | 0.543 13.80mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Press-Fit, Solder | Header | 10 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | 0.715 18.16mm | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 979 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 16 | Gold | Male | Black | 0.645 16.38mm | - | 2.54mm | 20.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 451 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 28 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | 0.528 13.42mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 592 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | 0.528 13.42mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 525 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 20 | Gold | Male | Black | 0.645 16.38mm | - | 2.54mm | 25.4mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 595 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 2 | Gold | Male | Black | 0.745 18.92mm | - | 2.54mm | 5.1mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 1050 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 6 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 6 | Gold | - | Black | 0.828 21.03mm | - | 2.54mm | 7.6mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 149 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | - | Gold | Male | - | 0.745 18.92mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | 0.445 11.30mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 375 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | 0.528 13.42mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 576 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 6 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 3 | Gold | Male | Black | 0.745 18.92mm | - | 2.54mm | 7.6mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 422 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 5 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | 5 | Tin | Male | Black | 0.845 21.46mm | - | 2.54mm | 12.7mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 1027 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 6 | Gold | Male | Black | 0.745 18.92mm | - | 2.54mm | 15.2mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 596 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | Gold | Male | - | 0.563 14.30mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 693 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | - | Gold | Male | - | 0.645 16.38mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - |