- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | Unshrouded | - | Tin | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 22 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.710 18.03mm | Unshrouded | - | Gold | Male | - | - | 1.128 28.65mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| Datasheet | 1 Weeks | - | - | Through Hole | 14 | Square | - | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 11 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | 11 | - | Male | Black | - | 0.545 13.84mm | - | - | - | 2.54mm | 27.9mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | 453.59237g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | N4600 | Last Time Buy | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.25A | 2.54mm | - | 0.525 13.34mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | 14 | Tin | Male | Black | - | - | - | - | - | 5.46mm | 17.8mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | - | 2 | - | Push-Pull | Male Pin | 1A | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | Tin-Lead | - | - | - | 0.695 17.65mm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 24 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | 24 | - | Male | Black | 5.33mm | 0.545 13.84mm | - | 5.97mm | - | 2.54mm | 60.1mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | - | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | Tin-Lead | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 10 | Gold | - | Black | - | 0.593 15.07mm | - | - | - | 2.54mm | 12.7mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 28 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | 22 | - | Male | Black | - | 0.545 13.84mm | - | - | - | 2.54mm | 55.9mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 16 | Square | PBT | 453.59237g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | Right Angle | 0.338 8.59mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 16 | Tin-Lead | Male | Grey | - | - | 2A | - | Keying Slot | 8.59mm | 27.6mm | 9.65mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 1 Weeks | - | - | Through Hole | - | Square | - | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 28 | - | - | - | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 25 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | Tin-Lead | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 86 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | - | Gold | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 16 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 16 | Gold | - | Black | - | 0.535 13.59mm | - | - | - | 2.79mm | 40.6mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free |