- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Cable Length | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 268 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Polyester | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2006 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 10 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | 2.54mm | 10 | - | Male | Black | 3.3mm | 0.535 13.59mm | - | - | - | 7.49mm | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 1998 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Bulk | - | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | - | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 60 | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Tin | Flanges, Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 2.54mm | 72 | - | Male | Black | 3m | 0.645 16.38mm | - | 2.5A | 3m | - | 3 m | - | - | 3m | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 797 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 6 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.145 3.68mm | Unshrouded | - | 6 | Gold | Male | Black | - | 0.480 12.19mm | - | - | - | - | - | - | 2.54mm | 15.2mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 16 | Square | Plastic | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 16 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | - | - | - | - | - | Keying Slot | 9.4mm | 27.6mm | 8.59mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 703 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | 0.652 16.56mm | 1GOhm | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2010 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin-Lead | - | Black | - | - | - | - | - | - | - | - | 4.19mm | 44mm | 3.99mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 27 |
| Datasheet | 51 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | - | Black | - | - | 0.110 2.79mm | Unshrouded | 2.54mm | 1 | - | - | Black | - | - | - | - | - | - | - | - | 2.92mm | 2.5mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | 771.107029g | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | - | 0.680 17.27mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Grey | - | 0.652 16.56mm | - | - | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 49.8mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 131 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 427 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2008 | 3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | - | Tin | - | - | - | 0.695 17.65mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 85 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Discontinued | Not Applicable | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | - | 8 | - | Male | Black | - | 0.845 21.46mm | - | - | - | - | - | - | 2.54mm | 10.2mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 27 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | - | - | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 394 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 8 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.210 5.33mm | Unshrouded | - | 8 | Tin | Male | Black | - | 0.545 13.84mm | - | - | - | - | - | - | 2.54mm | 20.3mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.510 12.95mm | Unshrouded | - | - | Gold | Male | - | - | 0.845 21.46mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 5 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 5 | - | Male | Black | 5.97mm | 0.745 18.92mm | - | - | - | 10.41mm | - | - | 2.54mm | 12.7mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 50 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 5 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.610 15.49mm | Unshrouded | - | 5 | - | Male | Black | 5.97mm | 0.945 24.00mm | - | - | - | 15.49mm | - | - | 2.54mm | 12.7mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 50 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 6 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 6 | - | Male | Black | - | - | - | - | - | - | - | - | 5.46mm | 7.6mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 22 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - |