- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 40, 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 80 | Tin | Male | Black | - | - | - | - | Keying Slot, Mounting Flange | 15mm | 70.2mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polycyclohexylenedimethylene | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 10, 10 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 20 | Tin | Male | Black | - | - | - | - | Keying Slot, Mounting Flange | 15mm | 32.1mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2010 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | Male | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 26 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | 0.318 8.08mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | - | 0.318 8.08mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 33 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | 0.318 8.08mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2010 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 10, 10 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | Right Angle | 32.5mm | 0.660 16.76mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 20 | Tin | - | Black | - | - | 1A | - | Keying Slot, Mounting Flange | - | 32mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 26, 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 52 | Tin | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.528 13.42mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 31 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.528 13.42mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 48 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 28 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 28 | Tin | - | Black | - | 0.593 15.07mm | - | - | - | 2.54mm | 35.6mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3306 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | 4 | Tin | Male | Black | - | 0.945 24.00mm | - | - | - | 2.54mm | 10.2mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 490 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 3 | Gold | Male | Black | - | 0.745 18.92mm | - | - | - | 2.54mm | 7.6mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 17 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 16 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | 16 | Tin | - | Black | - | - | - | - | - | 2.92mm | 40.6mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 9 | - | - | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | 2.8mm | - | - | 4.4mm | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | - | - | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 668 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 6 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 6 | Gold | Male | Black | - | 0.745 18.92mm | - | - | - | 2.54mm | 15.2mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 27 |
| Datasheet | 3 Weeks | Gold, Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | Gold | Male | - | - | 0.543 13.80mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - |