- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Shrouding | Number of Contacts | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 17 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 19 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | 19 | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 19 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 19 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 21 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 23 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 17 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 22 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 21 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 17 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 21 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 25 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | 25 | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | 24 | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 25 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | 24 | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | Black | 1 | - | Push-Pull | Male Pin | 1A | 2.0066mm | 0.060 1.52mm | Board to Board | All | 0.079 2.00mm | Black | Unshrouded | - | Tin | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant |