- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Row Spacing | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 70 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 74 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 76 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Thermoplastic | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 1kV | -25°C~105°C | Tube | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 80 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 80 | Tin | Male | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Thermoplastic | - | Gold | 0.240 6.10mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2006 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 3 | 105°C | -25°C | Black | 1 | Male | Push-Pull | Male Pin | 2A | 2.54mm | Right Angle | 10mm | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 3 | Tin | Male | Black | - | - | - | 2.54 mm | 2A | - | - | - | 7.62mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | 907.18474g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 26 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | 1GOhm | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 52.4mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | 100 | - | Square | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Last Time Buy | 1 (Unlimited) | Solder | Header | 100 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Plastic | 680.388555g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 20 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 44.8mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | 80 | - | - | Natural | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Natural | - | - | - | - | - | - | Board Lock | 7.87mm | 65mm | 10.3mm | 30.0μin 0.76μm | 125.0μin 3.18μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Bulk | 2009 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 27488 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Tape & Reel (TR) | 2009 | D2500 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.390 9.91mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 10 | Tin | Male | Black | - | - | - | - | 1.75A | - | Keying Slot, Pick and Place | - | 20.02mm | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 303 | Active | 1 (Unlimited) | Solder | Header | 40 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.54mm | Straight | 8.78mm | 0.366 9.30mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | 40 | Gold | Male | Black | 2.79mm | - | - | - | 1A | 5.99mm | Keying Slot | - | 58.4mm | - | Flash | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | 30 | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | Active | 1 (Unlimited) | Solder | Header | 8 | 105°C | -55°C | - | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 1.27mm | - | - | 0.210 5.33mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 8 | Tin | Male | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 24 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 588 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Thermoplastic | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Bulk | 2009 | 957 | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | Straight | 5.5mm | 0.220 5.60mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 26 | Tin | - | Black | - | - | - | - | 1A | - | Keying Slot | - | 33.2mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2008 | 957 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.217 5.51mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 14 | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | 64 | Square | Plastic | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | - | - | - | - | Keying Slot | 9.4mm | 88.6mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 994 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2009 | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2mm | 10 | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |