- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 316 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | - | 2 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Black | - | - | - | - | - | - | 2.54mm | 91.4mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 466 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 16 | 105°C | -55°C | Grey | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | 16 | Tin | - | Black | - | 0.715 18.16mm | - | 1A | - | Keying Slot, Mounting Flange | - | 39.7mm | - | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
Tiny WHSL | 405 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | 12 | Gold | Male | Black | 3.68mm | 0.480 12.19mm | - | - | 5.97mm | - | 2.54mm | 15.2mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 466 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 7 | Gold | - | Black | - | - | - | - | - | - | 5.97mm | 17.8mm | 2.44mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 670 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2015 | 2500 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | - | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 7 | - | Male | Black | 7.49mm | 0.535 13.59mm | - | - | 3.3mm | - | 2.79mm | 17.8mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 271 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 22 |
| Datasheet | - | Tin | - | Through Hole | Square | Polycyclohexylenedimethylene | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | 589.670081g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | Tin-Lead | - | Grey | - | 0.652 16.56mm | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 37.2mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 1966 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | - | Gold | - | - | - | 0.545 13.84mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 347 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 10 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | 10 | Tin | Male | Black | - | 0.545 13.84mm | - | - | - | - | 2.54mm | 25.4mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 238 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 29 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 4 | - | - | Black | - | 0.828 21.03mm | - | - | - | - | 2.54mm | 5.1mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 10 |
| Datasheet | - | Tin | - | Through Hole | Square | - | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2015 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 27 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 6 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | - | 0.528 13.42mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 35 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | 105°C | -25°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | Straight | 4mm | 0.060 1.52mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | Male | Black | - | - | 20mOhm | 1A | - | Pick and Place | - | 40mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Bulk | 2009 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | 1.5A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 30 | Tin | - | Black | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 82 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 22 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 22 | Gold | - | Black | - | 0.593 15.07mm | - | - | - | - | 2.54mm | 27.9mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 55 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - |