- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 52 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | Gold | - | - | 0.543 13.80mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 52 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | 52 | - | Male | Black | 0.545 13.84mm | - | - | 2.54mm | 66mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 13 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 42 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.405 10.29mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 48 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.260 6.60mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 46 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | - | Gold | - | - | 1.128 28.65mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.125 3.18mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 13 | - | - | - | 1 | Male | Push-Pull | Male Pin | 2.5A | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 33 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.793 20.14mm | Unshrouded | - | Gold | - | - | 1.128 28.65mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | Polyester | Tin-Lead | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | 0.318 8.08mm | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | 0.528 13.42mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Wire Wrap | Header | 26 | 105°C | -55°C | Grey | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | Right Angle | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | 26 | Gold | - | Grey | - | 1A | Keying Slot, Mounting Flange | 8.3mm | 52.4mm | 17.3mm | 30.0μin 0.76μm | Flash | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | 10 | Square | Polyester | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | 0.370 9.40mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 1194 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Tin | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 16 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 16 | Tin | Male | Black | 0.535 13.59mm | - | - | 2.79mm | 40.6mm | 2.44mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 14 | Gold | Male | - | 0.445 11.30mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | PBT | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 2 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.215 5.45mm | Board to Board | All | 2.5A | - | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | 30 | - | Nylon | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2010 | Pak 50, P50 | Active | 1 (Unlimited) | Solder | Plug | 30 | 85°C | -55°C | Black | 2 | - | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | Right Angle | 0.276 7.00mm | Board to Board or Cable | All | 2A | 0.050 1.27mm | Black | - | 0.118 3.00mm | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | Flash | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 39 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | 0.157 4.00mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | - |