- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 27 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 23 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 25 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 30 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | - | Gold | Male | - | 0.845 21.46mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 16 | Tin | - | Black | 0.828 21.03mm | - | - | 2.54mm | 20.3mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 46 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 15 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | 15 | - | Male | Black | 1.245 31.62mm | 2.5A | - | 2.54mm | 38.1mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 46 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | PBT | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 24 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | 24 | - | Male | Black | - | - | - | 2.92mm | 60.1mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | Gold | Male | - | 0.543 13.80mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | Gold | Male | - | 0.563 14.30mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 22 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | 0.652 16.56mm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 23 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | 23 | - | - | Black | - | - | - | 2.92mm | 58.4mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | 18 | - | Male | Black | 0.545 13.84mm | - | - | 2.54mm | 22.9mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 18 | - | Male | Black | 0.645 16.38mm | - | - | 2.54mm | 22.9mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 9 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | 0.115 2.92mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 10 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - |