- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Mating Post Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 34 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | 34 | Tin | Male | Black | - | 0.845 21.46mm | - | 2.54mm | 43.2mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 15 |
| Datasheet | - | Gold, Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 31 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | 31 | - | Male | Black | - | - | - | 2.92mm | 76.2mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.710 18.03mm | Unshrouded | - | - | Male | - | - | 1.128 28.65mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | - | Male | - | - | 0.543 13.80mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Male | - | - | 0.528 13.42mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | - | 0.528 13.42mm | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 14 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | Gold | - | - | - | 1.128 28.65mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 14 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | Gold | - | - | - | 0.543 13.80mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 19 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 19 | - | Male | Black | - | 0.745 18.92mm | - | 2.54mm | 48.3mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 11 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | Gold | Male | - | - | 0.543 13.80mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 8 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.610 15.49mm | Unshrouded | 8 | - | Male | Black | 5.97mm | 0.945 24.00mm | 15.49mm | 2.54mm | 20.3mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 22 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 7 | - | Male | Black | - | 0.745 18.92mm | - | 2.54mm | 17.8mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 30 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 7 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | 7 | - | Male | Black | - | 1.245 31.62mm | - | 2.54mm | 17.8mm | 2.92mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 22 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Polyester | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 10 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | 10 | - | Male | Black | 5.33mm | 0.545 13.84mm | 5.97mm | 2.54mm | 12.7mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 13 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 12 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | 12 | Tin | Male | Black | - | - | - | 5.46mm | 15.2mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 30 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 14 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 14 | Tin | Male | Black | - | 0.745 18.92mm | - | 2.54mm | 91.4mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | - | Male | - | - | 0.543 13.80mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 29 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 26 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | - | - | Male | - | - | 0.745 18.92mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 26 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 26 | - | Male | Black | - | 0.645 16.38mm | - | 2.54mm | 33mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead |