- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 39 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | 26 | Gold | Male | Black | 0.545 13.84mm | 2.54mm | 66mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 26 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 26 | Gold | Male | Black | 0.745 18.92mm | 2.54mm | 66mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 42 | Gold | Male | Black | 0.745 18.92mm | 2.54mm | 53.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | 42 | Gold | Male | Black | 0.545 13.84mm | 2.54mm | 53.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | 42 | Gold | Male | Black | 0.845 21.46mm | 2.54mm | 53.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | Gold | - | - | 0.593 15.07mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | Gold | Male | - | 0.480 12.19mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | - | Gold | Male | - | 0.745 18.92mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | - | Gold | Male | - | 0.845 21.46mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.210 5.33mm | Unshrouded | - | Gold | Male | - | 0.545 13.84mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 70 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | - | Gold | - | - | 0.828 21.03mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 38 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 38 | Gold | - | Black | 0.828 21.03mm | 2.54mm | 48.3mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 52 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | 26 | Gold | Male | Black | 0.745 18.92mm | 2.54mm | 66mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 33 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.510 12.95mm | Unshrouded | 33 | Gold | Male | Black | 0.845 21.46mm | 2.54mm | 83.8mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 17 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.910 23.11mm | Unshrouded | 34 | Gold | Male | Black | 1.245 31.62mm | 2.54mm | 86.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 34 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.410 10.41mm | Unshrouded | 34 | Gold | Male | Black | 0.745 18.92mm | 2.54mm | 86.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.610 15.49mm | Unshrouded | 56 | Gold | Male | Black | 0.945 24.00mm | 2.54mm | 71.1mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | 13 |
| Datasheet | 1 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 64 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | Male | - | 0.445 11.30mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 64 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | - | Gold | Male | - | 0.545 13.84mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 64 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | - | Gold | Male | - | 0.645 16.38mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - |