- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Shrouding | Contact Finish - Post | Contact Gender | Row Spacing | Mating Post Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 58 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 42 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 15 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 42 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 29 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 38 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 9 | 105°C | -25°C | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | Unshrouded | Tin | Male | 2.54 mm | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 54 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 7 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 28 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 58 | - | - | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | Tin | Male | - | 5.8mm | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 17 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 27 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.280 7.11mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 11 | - | - | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | Unshrouded | Tin | - | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant |