- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 22 | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 48 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 13 | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | Tin | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 42 | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 60 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 18 | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Gold | 0.260 6.60mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | Tin | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Gold | 0.125 3.18mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2001 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 1 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | - | Black | - | 0.110 2.79mm | Unshrouded | Gold | 0.335 8.51mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 72 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 48 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 4 | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 11 | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | Tin | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 7 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2007 | 92X | Obsolete | 1 (Unlimited) | Solder | Header | 72 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.793 20.14mm | Unshrouded | Gold | 1.128 28.65mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Gold | 0.125 3.18mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 20 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | Gold | 0.335 8.51mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Gold | 0.125 3.18mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 12 | - | 1 | Male | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | 0.335 8.51mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Gold | 0.125 3.18mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 12 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | Gold | 0.335 8.51mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant |