- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 21 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | - | 0.318 8.08mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 32 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.318 8.08mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 32 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | - | 0.318 8.08mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 23 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | - | 0.318 8.08mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Obsolete | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 16 | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.445 11.30mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | - | Gold | 0.175 4.45mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2013 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 11 | Black | 1 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | - | - | Unshrouded | - | - | Tin | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2010 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 64, 64 | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | 0.660 16.76mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | 128 | Tin | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 16, 16 | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | 0.660 16.76mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | 32 | Tin | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 50, 50 | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.54mm | 0.660 16.76mm | Board to Board or Cable | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | 100 | Tin | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Obsolete | 1 (Unlimited) | Press-Fit, Solder | Header | 8 | - | 2 | Male | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.528 13.42mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Obsolete | 1 (Unlimited) | Press-Fit, Solder | Header | 36 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.215 5.45mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 30, 30 | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | 0.660 16.76mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | 60 | Tin | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Tin | 0.093 2.36mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 31 | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | 0.318 8.08mm | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | 28 | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 14, 14 | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | 0.660 16.76mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | - | - | Tin | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 28 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | - | 28 | Tin | Black | 0.828 21.03mm | - | 2.54mm | 35.6mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | Header | 26 | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.390 9.91mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | Grey | - | Keying Slot | 9.4mm | 40.3mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | Grey | 2 | - | Push-Pull | Male Pin | 2A | - | 0.390 9.91mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | Keying Slot | 9.4mm | 20mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | Header | 60 | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.390 9.91mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | Grey | - | Keying Slot | 9.4mm | 83.5mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | Header | 64 | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.390 9.91mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | Grey | - | Keying Slot | 9.4mm | 88.6mm | 8.59mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.243 6.17mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | 0.338 8.59mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 26 | Tin-Lead | Grey | - | Keying Slot | 8.59mm | 40.3mm | 9.65mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - |