- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Mating Post Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Thermoplastic | -25°C~105°C | Bulk | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 54 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.197 5.00mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 22 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 8 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 42 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | Male | 5.3mm | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 6 | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 60 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 25 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2008 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 46 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 23 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.210 5.33mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tape & Reel (TR) | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 28 | Black | 2 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | Pick and Place | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.260 6.60mm | Copper Alloy | Thermoplastic | -25°C~105°C | Tube | 2012 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | Black | 1 | Push-Pull | Male Pin | 2A | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | Tin | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant |