- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 31 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | 31 | Gold | Male | Black | 0.480 12.19mm | - | - | - | 2.54mm | 76.2mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 34 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.145 3.68mm | Unshrouded | - | 34 | Gold | Male | Black | 0.480 12.19mm | - | - | - | 2.54mm | 86.4mm | 2.92mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 7 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tape & Reel (TR) | 2008 | 957 | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | Straight | 5.5mm | 0.220 5.60mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | 1A | Keying Slot, Pick and Place | - | 57.2mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 4 | Tin-Lead | - | - | 0.450 11.43mm | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2011 | 3000 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | 1GOhm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Male | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 469 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2500 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Bulk | 2010 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | Male | - | 0.329 8.36mm | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | 60 | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2011 | 3000 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | - | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | - | - | - | 0.695 17.65mm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | 0.445 11.30mm | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 88 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Tape & Reel (TR) | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | - | 0.210 5.33mm | Unshrouded | - | 1 | Tin | Male | Black | 0.545 13.84mm | - | - | - | 2.54mm | 2.5mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 858 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 10 | - | Male | Black | - | - | - | - | 5.46mm | 12.7mm | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 20 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | 0.445 11.30mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 62 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 40 | Tin-Lead | - | - | 0.538 13.67mm | 109Ohm | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Unknown | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 46 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 14 | Tin | Male | Black | 0.480 12.19mm | - | - | - | 2.54mm | 17.8mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 7 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | 0.445 11.30mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 48 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | 0.528 13.42mm | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2003 | 3000 | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 60, 60 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 120 | Tin | - | Black | - | - | - | Keying Slot, Mounting Flange | 16.8mm | 95.6mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | 14 | Square | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header, Stackable (2) | 14, 14 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | Keying Slot, Mounting Flange | 16.8mm | 37.2mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Lead Free |