- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 7 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 38 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 0.528 13.42mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | 7 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | Tin | 1.128 28.65mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 1 Weeks | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin | 0.528 13.42mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 7 |
| Datasheet | - | - | - | Through Hole | - | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 36 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | Tin | 0.543 13.80mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 36 |
| Datasheet | - | - | - | Through Hole | - | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 19 | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 29 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | 100 | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | 1.128 28.65mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | 29 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 44 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | Tin | 1.128 28.65mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 29 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 42 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 0.543 13.80mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | 29 |
| Datasheet | - | - | - | Through Hole, Right Angle | - | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 27 | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | 0.115 2.92mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.225 5.72mm | Unshrouded | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 29 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 46 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | Tin | 1.128 28.65mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 36 |
| Datasheet | - | - | - | Through Hole | - | Square | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 36 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | 100 | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 44 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | 1.128 28.65mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | 100 | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 46 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | 1.128 28.65mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | 9 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 46 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 0.543 13.80mm | 100.0μin 2.54μm | - | UL94 V-0 | Non-RoHS Compliant | ||
Tiny WHSL | 26 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 48 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | Tin | 0.528 13.42mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | Tin | 0.543 13.80mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 26 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 52 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | Tin | 1.128 28.65mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | 100 | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | Tin | 1.128 28.65mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | 26 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | Tin | 0.543 13.80mm | 200.0μin 5.08μm | - | UL94 V-0 | RoHS Compliant |