- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Max Current Rating | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2009 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2009 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 28 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | Gold | - | 0.318 8.08mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | - | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | 2009 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 58 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | - | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | 1.5A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 30 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 2 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 48 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 48 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2007 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | 1.5A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 60 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Tray | - | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 32 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header | 35 | - | - | - | 2 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.318 8.08mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 36 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 2 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 56 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 56 | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.130 3.30mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | 2013 | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.060 1.52mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | - | 0.307 7.80mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | 0.152 3.86mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~105°C | Bulk | - | 1512 | Obsolete | 1 (Unlimited) | Solder | Header | 22 | 105°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | Right Angle | 7.85mm | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | Black | - | 1A | 22mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Gold | 0.093 2.36mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2012 | 929 | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | - | 2 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.318 8.08mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 49 |
| Datasheet | 3 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | 0.528 13.42mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | ||
Tiny WHSL | 49 |
| Datasheet | - | - | - | Through Hole, Right Angle | - | Square | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 21 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.225 5.72mm | Unshrouded | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | 49 |
| Datasheet | - | - | - | Through Hole | - | Square | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.310 7.87mm | Unshrouded | - | - | - | - | 0.728 18.49mm | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant |