- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Max Current Rating | Insulation | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Tray | 2013 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Natural | 2 | - | Push-Pull | Male Pin | 0.75A | 1.27mm | Straight | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin-Lead | - | Natural | - | - | 750mA | - | - | Board Lock | - | 26.92mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2012 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | - | - | Natural | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | Tin-Lead | - | Natural | - | - | - | - | - | Board Lock | 10.3mm | 39.6mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 49 |
| Datasheet | - | - | - | Through Hole | - | Square | - | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | Tin | - | - | 0.543 13.80mm | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2005 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | - | - | Natural | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | Tin-Lead | - | Natural | - | 109Ohm | - | - | - | Board Lock | 10.3mm | 46mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2013 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 60 | - | - | Natural | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.75A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | Tin-Lead | - | Natural | - | - | - | - | - | Board Lock | 7.87mm | 52.3mm | 10.3mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2007 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 40 | 105°C | -55°C | Natural | 2 | - | Push-Pull | Male Pin | 0.75A | 1.27mm | Straight | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | Tin-Lead | - | Natural | - | 109Ohm | 750mA | - | - | Board Lock | - | 39.62mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2005 | 810 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | - | - | Natural | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | 1.27mm | Tin-Lead | - | Natural | - | 109Ohm | - | - | - | Board Lock | 10.3mm | 46mm | 7.87mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 2500 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | Black | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 52.4mm | 17.3mm | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | Black | 0.652 16.56mm | - | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 39.7mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS) | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Obsolete | 1 (Unlimited) | Solder | Plug | 40 | 85°C | -55°C | Brown | 2 | - | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.197 5.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | 0.118 3.00mm | Shrouded - 4 Wall | - | Tin | Female | - | - | - | - | - | - | Board Lock | - | - | - | 2.00μin 0.051μm | 80.0μin 2.03μm | 11.8mm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS) | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Obsolete | 1 (Unlimited) | Solder | Plug | 100 | 85°C | -55°C | Brown | 2 | - | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.197 5.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | 0.118 3.00mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Board Lock | - | - | - | 2.00μin 0.051μm | 80.0μin 2.03μm | 11.8mm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS) | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Obsolete | 1 (Unlimited) | Solder | Plug | 80 | 85°C | -55°C | Brown | 2 | - | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.276 7.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | 0.118 3.00mm | Shrouded - 4 Wall | - | Tin | Female | - | - | - | - | - | - | Board Lock | - | - | - | 2.00μin 0.051μm | 80.0μin 2.03μm | 11.8mm | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | 1.360777kg | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | Tin-Lead | - | Black | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 82.9mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | 49 |
| Datasheet | - | - | - | Through Hole | - | Square | - | - | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 13 | - | - | - | 1 | - | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.125 3.18mm | Unshrouded | - | Tin | - | - | 0.543 13.80mm | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | 100 | Square | - | - | Tin-Lead | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 58 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.710 18.03mm | Unshrouded | - | - | - | - | 1.128 28.65mm | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Square | PBT | - | Tin | 0.093 2.36mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | -40°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Header, Breakaway | 9 | 105°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | Tin | Male | - | 0.318 8.08mm | - | - | Insulated | 2.36mm | - | 2.54mm | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.093 2.36mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -40°C~105°C | Bulk | 2012 | 929 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | Gold | - | - | 0.303 7.70mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | 952 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~105°C | Bulk | 2015 | 2500 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
Tiny WHSL | 360 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 25 | 105°C | -25°C | Black | 1 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | Tin | Male | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 |